EN
  • EN
  • DE

TEA1723FT/N1

Part No TEA1723FT/N1
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTLR SMPS W/PWR SWITCH 7-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 17V
Supply Voltage - Operating 8.5 V to 20 V
Duty Cycle 75%
Frequency - Switching 22.5kHz to 50.5kHz
Power (Watts) 11W
Fault Protection Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 85°C (TA)
Case / Package 7-SO
Mounting Surface Mount
Win Source Part Number 212787-TEA1723FT/N1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1723FT/N1 CAD Model

Description

The TEA1723FT/N1 is a compact, low-power, green-mode switching power supply controller designed by NXP Semiconductors. This versatile integrated circuit (IC) is particularly suitable for low-power applications and is designed to drive systems that require efficient energy conversion with minimal standby power consumption.

Key Features

  • High Efficiency: The TEA1723FT/N1 is engineered to deliver high efficiency at both high and low loads, making it an excellent choice for energy-saving applications.
  • Green-Mode Operation: It features a green-mode control that minimizes the power consumption under idle conditions, ensuring compliance with various energy-saving standards.
  • Wide Supply Voltage Range: This IC can operate over a broad supply voltage range, accommodating various input voltages and providing flexibility in power supply design.
  • Integrated Protections: It includes several protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, enhancing the safety and reliability of the power supply.
  • Low Standby Power: The device is optimized for low standby power, a critical feature for applications that require continuous operation with minimal energy usage.

Applications

The TEA1723FT/N1 is ideal for a wide range of applications, including:

  • Standby and auxiliary power supplies
  • Home appliances
  • Consumer electronics
  • Office equipment
  • Industrial control systems

Technical Specifications

With a focus on low-power solutions, the TEA1723FT/N1 supports a variety of configurations to meet the demands of different applications. Its technical specifications are designed to provide efficient power conversion with a minimal footprint on the PCB.

Why Choose TEA1723FT/N1?

For designers and engineers looking to develop power supplies that need to be energy-efficient, cost-effective, and reliable, the TEA1723FT/N1 from NXP is an excellent choice. Its blend of high efficiency, green-mode operation, and integrated safety features make it a go-to component for power supply design in a wide array of electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess