EN
  • EN
  • DE

TEA1713T/N2,518

Part No TEA1713T/N2,518
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Description IC CTLR RESONANT PFC 24SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Mode Discontinuous Conduction (DCM)
Frequency - Switching 500kHz
Supply Voltage - Operating 70 to 276 VAC
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 141373-TEA1713T/N2,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1713T/N2,518 CAD Model

Description

Product Overview: TEA1713T/N2,518 by NXP Semiconductors

The TEA1713T/N2,518 is a state-of-the-art resonant controller IC designed by NXP Semiconductors, a leader in the semiconductor industry. This integrated circuit is specifically engineered to facilitate high-efficiency, switch mode power supplies (SMPS) with LLC resonant topologies. It is an ideal choice for applications requiring a compact, energy-efficient power solution, such as flat-panel televisions, desktop monitors, and high-density power adapters.

The TEA1713T/N2,518 integrates control for both the resonant converter and the PFC (Power Factor Correction) stage, streamlining the design process and reducing the bill of materials. The IC's advanced features include zero-voltage switching (ZVS) for reduced electromagnetic interference (EMI) and minimized switching losses, as well as frequency modulation for improved efficiency over a wide load range.

Safety and reliability are paramount in power supply design, and the TEA1713T/N2,518 addresses these concerns with its built-in brownout protection, overvoltage protection, and safe restart mode for system fault conditions. It also includes an under-voltage lockout (UVLO) feature that ensures stable operation under varying input voltage conditions.

The TEA1713T/N2,518 comes in a compact SO16 package, which makes it suitable for space-constrained applications. Its high level of integration and comprehensive feature set allow designers to create power supplies that meet stringent energy efficiency standards, such as Energy Star and the European Code of Conduct.

Overall, the TEA1713T/N2,518 by NXP Semiconductors is a robust and versatile solution for modern power supply requirements, offering a unique blend of performance, efficiency, and reliability. Its advanced control mechanisms and protection features make it a top choice for designers looking to create state-of-the-art power systems for today's electronic devices.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess