EN
  • EN
  • DE

TEA1611T

Part No TEA1611T
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description IC RESONANT CONV CTRLR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications Resonant Converter Controller
Supply Voltage - Operating 11 V to 13 V
Operating Supply Current 2.4mA
Temperature Range - Operating -25°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 047972-TEA1611T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TEA1611T
Introduction Date September 07, 2009
Country of Origin China, Thailand
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TEA1611T CAD Model

Description

Introducing the TEA1611T Switched Mode Power Supply Controller from NXP

The TEA1611T from NXP Semiconductors is a high-performance, resonant controller IC designed for switched mode power supplies (SMPS). This advanced controller is tailored to facilitate zero-voltage switching (ZVS) with high efficiency, making it an ideal choice for power supply applications where energy efficiency is a critical parameter.

Key Features

  • Resonant Switching Controller: The TEA1611T operates on a resonant switching principle, allowing for soft switching and reduced electromagnetic interference (EMI).
  • Zero-Voltage Switching (ZVS): It supports ZVS for both the high-side and low-side switches, which minimizes switching losses and enhances overall efficiency.
  • Wide Supply Voltage Range: The device can handle a broad supply voltage range, making it adaptable to various power input scenarios.
  • Adjustable Dead Time Control: This feature provides flexibility in managing the dead time between high-side and low-side switches, further optimizing efficiency.
  • Integrated Protection Features: The TEA1611T includes overcurrent protection, overvoltage protection, and under-voltage lockout, ensuring safe and reliable operation under adverse conditions.
  • High Integration Level: With built-in level shifters and drivers, the IC reduces the need for external components, simplifying design and reducing overall system cost.
  • Frequency Modulation: To minimize EMI, the controller offers frequency modulation capabilities.

Applications

The TEA1611T is versatile and can be used in a variety of applications including:

  • Flat-panel televisions and monitors
  • Desktop computers and servers
  • Telecommunications systems
  • Industrial power systems

Design Support

NXP offers design tools and resources to assist engineers in implementing the TEA1611T into their power supply designs. With comprehensive application notes and a supportive community, NXP ensures that integrating the TEA1611T is a smooth and efficient process.

Conclusion

The TEA1611T resonant controller is a state-of-the-art solution for high-efficiency power supplies. Its ability to achieve ZVS, coupled with a suite of protective features and a wide operating voltage range, make it a robust and versatile choice for designers looking to optimize their power systems for both performance and cost.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4796 $59.1840
100+ $1.2139 $121.3900
150+ $1.1758 $176.3700
205+ $1.1377 $233.2285
265+ $1.1007 $291.6855
355+ $0.9864 $350.1720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess