EN
  • EN
  • DE

TEA1532BT/N1

Part No TEA1532BT/N1
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Description IC CTLR SMPS SW MODE CCM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Mode Continuous Conduction (CCM)
Frequency - Switching 100kHz to 150kHz
Current - Startup 1.2mA
Supply Voltage - Operating 8.7 V to 20 V
Temperature Range - Operating -25°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 053113-TEA1532BT/N1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1532BT/N1 CAD Model

Description

Product Overview: TEA1532BT/N1

The TEA1532BT/N1, from NXP Semiconductors, is a pivotal component in the realm of power management integrated circuits. Designed to facilitate efficient power supply operations, this GreenChip™ II SMPS (Switched Mode Power Supply) control IC is tailored for low-power standby and adapter applications. It is an ideal solution for designers looking to enhance energy efficiency and reduce the ecological footprint of their electronic devices.

Key Features

  • GreenChip™ Technology: The TEA1532BT/N1 incorporates NXP's proprietary GreenChip™ technology, which ensures ultra-low power consumption in standby mode, helping to meet stringent energy efficiency standards.
  • High Integration: This IC integrates several functions such as the controller for Power Factor Correction (PFC) and the flyback controller, which simplifies the design and reduces the component count.
  • Versatility: It is suitable for a wide range of applications, including adapters for mobile phones, PDAs, digital cameras, LCD monitors, and standby power supplies for PCs and TVs.
  • Frequency Modulation: The TEA1532BT/N1 uses frequency modulation for reduced Electromagnetic Interference (EMI), enabling the design of power supplies that meet EMI regulations with minimal filtering.
  • Protection Features: It boasts a comprehensive set of protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), securing the system against a variety of fault conditions.
  • Package: Available in a compact SO8 package, it allows for the development of space-efficient power supplies without compromising performance.

Applications

The TEA1532BT/N1's versatility and efficiency make it an excellent choice for a variety of applications. Its ability to support low standby power makes it particularly well-suited for modern eco-friendly designs. Whether you're creating a power supply for consumer electronics or looking to meet the latest energy-saving standards, the TEA1532BT/N1 offers a reliable and effective solution.

Why Choose TEA1532BT/N1?

Choosing the TEA1532BT/N1 for your power supply design means opting for a component that balances performance with environmental consideration. With its advanced energy-saving features, integrated protections, and NXP's commitment to quality, this IC stands out as a smart choice for forward-thinking designers focused on creating sustainable and reliable electronic products.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess