EN
  • EN
  • DE

TEA1520P/N2,112

Part No TEA1520P/N2,112
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR SMPS OVP UVLO HV 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series STARplug
Packaging Tube
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 9.5V
Supply Voltage 7.5 V ~ 40 V
Duty Cycle 75%
Frequency - Switching 10kHz ~ 200kHz
Power (Watts) 30W
Fault Protection Current Limiting, Over Temperature, Short Circuit
Control Features Frequency Control
Operating Temperature Range -40°C ~ 145°C (TJ)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Mounting Style Through Hole
Win Source Part Number 796650-TEA1520P/N2,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1520P/N2,112 CAD Model

Description

Product Overview: TEA1520P/N2,112 by NXP Semiconductors

The TEA1520P/N2,112 is a high-performance, energy-efficient PWM (Pulse Width Modulation) controller IC designed by NXP Semiconductors. This component is part of NXP's GreenChip™ power management solutions, aimed at providing an eco-friendly approach to power conversion in a variety of applications. The TEA1520P/N2,112 is specifically tailored for switched-mode power supplies (SMPS) and is suitable for AC-DC adapters, offline battery chargers, and power supplies for consumer electronics such as LCD monitors, set-top boxes, and audio equipment.

Key Features

  • High Efficiency: The TEA1520P/N2,112 is designed to operate at a high level of efficiency, which helps reduce energy consumption and heat generation, leading to more reliable systems with a lower environmental impact.
  • Low Standby Power: It supports low standby power requirements, making it ideal for applications that demand energy-saving features when in idle mode.
  • GreenChip Technology: As a part of NXP's GreenChip series, this IC is committed to providing greener solutions by meeting various international energy-saving standards.
  • Integrated Protections: The device includes several protection features such as overvoltage protection (OVP), overcurrent protection (OCP), and overtemperature protection (OTP), ensuring safe operation and extended product life.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the TEA1520P/N2,112 employs frequency modulation, making it suitable for applications sensitive to noise.
  • Universal Mains Supply Operation: It is designed to operate across a wide range of input voltages, from 70V to 276V AC, accommodating global mains supply variations.

Applications

The TEA1520P/N2,112's versatility and efficiency make it an excellent choice for a broad spectrum of power supply applications. Its ability to drive both bipolar and MOSFET transistors gives designers the flexibility to use it in various configurations, catering to specific power requirements and efficiency targets.

Package and Availability

This IC is available in a DIP-8 package, providing a compact solution that is easy to integrate into existing and new designs. The part number TEA1520P/N2,112 identifies this specific version, ensuring that you receive the precise component required for your power management needs.

With its combination of high efficiency, low standby power, and robust protection features, the TEA1520P/N2,112 by NXP Semiconductors is an excellent choice for designers looking to create sustainable and reliable power supply solutions.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5149 $58.6937
32+ $3.7052 $118.5664
49+ $3.5886 $175.8414
67+ $3.4731 $232.6977
86+ $3.3576 $288.7536
116+ $3.0099 $349.1484
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess