EN
  • EN
  • DE

TEA1501T/N1,118

Part No TEA1501T/N1,118
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTLR SMPS GREEN CHIP 8SOIC / AC/DC Switching Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series GreenChip
Packaging Reel package
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 16V
Supply Voltage 12 V ~ 24 V
Duty Cycle 66%
Frequency - Switching 20kHz ~ 50kHz
Power (Watts) 3W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Operating Temperature Range -10°C ~ 70°C (TA)
Package 8-SOIC (0.295", 7.50mm Width)
Manufacturer Package 8-SO
Mounting SMD
Win Source Part Number 773631-TEA1501T/N1,118
Popularity Medium
Supply and Demand Status Balance
Introduction Date August 19, 1998
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TEA1501T/N1,118 CAD Model

Description

The TEA1501T/N1,118 is a highly integrated circuit manufactured by NXP Semiconductors, designed to offer an efficient and compact solution for power supply applications. This versatile chip is part of NXP's GreenChip™ family, which is renowned for its energy-saving capabilities and is particularly well-suited for low-power standby and auxiliary power supplies.

Key Features

  • High Efficiency: The TEA1501T/N1,118 boasts an impressive efficiency rate, which is essential for reducing energy consumption and heat generation in electronic devices.
  • Low Standby Power: It is designed to achieve low standby power consumption, making it ideal for applications that require extended periods of minimal power usage.
  • GreenChip Technology: As part of the GreenChip family, this IC supports environmentally friendly solutions by minimizing power loss and enabling energy-saving designs.
  • Frequency Modulation: The device employs frequency modulation to reduce Electromagnetic Interference (EMI), ensuring compliance with international EMI standards.
  • Integrated Protections: It includes various protection features such as OverVoltage Protection (OVP), OverTemperature Protection (OTP), and OverCurrent Protection (OCP), enhancing the reliability and safety of the end application.

Applications

The TEA1501T/N1,118 is suitable for a wide range of applications, including:

  • Standby and auxiliary power supplies for TVs and monitors
  • Battery chargers
  • Adapter solutions
  • Small home appliances
  • Office equipment

Technical Specifications

With its compact SO-8 packaging, the TEA1501T/N1,118 is designed for space-constrained applications. The device operates over a wide voltage range and is capable of driving various types of power switches. Its built-in High-Voltage startup circuit ensures a quick and efficient power-up sequence.

Quality and Support

NXP Semiconductors is committed to delivering high-quality products, and the TEA1501T/N1,118 is no exception. Customers can expect robust support and comprehensive documentation, including datasheets and application notes, to facilitate design-in and reduce time-to-market.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess