EN
  • EN
  • DE

ADG804YCPZREEL7

Part No ADG804YCPZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043481-ADG804YCPZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADG804YCPZREEL7 CAD Model

Description

The ADG804YCPZREEL7 is a low voltage, CMOS, single-pole, double-throw (SPDT) switch from ADI Electronics. It is designed for use in portable devices, audio and video signal routing, and other applications that require low power consumption and minimal distortion. This switch offers excellent performance characteristics, including low on-resistance and fast switching speeds, making it a suitable choice for a wide range of signal switching applications.

Applications:

  • Portable and battery-powered devices
  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Sample-and-hold circuits

Features:

  • Low on-resistance: Minimizes signal attenuation.
  • Low power consumption: Extends battery life in portable applications.
  • Fast switching speed: Enables high-speed signal routing.
  • Single-supply operation: Simplifies power supply design.
  • Small package size: Reduces board space requirements.

Benefits:

  • Improved signal integrity: Low on-resistance ensures accurate signal transmission.
  • Extended battery life: Low power consumption allows for longer operation in portable devices.
  • Increased system performance: Fast switching speeds enable higher data rates.
  • Simplified system design: Single-supply operation simplifies power supply requirements.
  • Reduced board space: Small package size allows for compact designs.

Additional Details:

The ADG804YCPZREEL7 operates with a single supply voltage, simplifying the power supply design. It features a low on-resistance, which minimizes signal attenuation and distortion, ensuring high signal integrity. The device also offers fast switching speeds, enabling high-speed signal routing. Its compact package size makes it well-suited for use in space-constrained applications. The ADG804YCPZREEL7's combination of low power consumption, high performance, and small size makes it a versatile and reliable choice for a variety of signal switching applications.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0451 $51.1275
53+ $1.9132 $101.3996
82+ $1.8473 $151.4786
117+ $1.7153 $200.6901
152+ $1.6493 $250.6936
190+ $1.5833 $300.8270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,920 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess