EN
  • EN
  • DE

TEA1402T

Part No TEA1402T
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099041-TEA1402T
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEA1402T CAD Model

Description

Introducing the TEA1402T GreenChip™ II SMPS Control IC from NXP

The TEA1402T is a state-of-the-art integrated circuit designed by NXP Semiconductors, aimed at revolutionizing the power supply industry. This small, yet powerful, chip is part of NXP's renowned GreenChip™ II family and is specifically tailored for Switched Mode Power Supplies (SMPS). The TEA1402T stands out for its high efficiency, low standby power, and overall reduction in power consumption, making it an ideal choice for a wide range of applications where energy efficiency is paramount.

At the heart of the TEA1402T's design is its ability to operate in quasi-resonant mode at high power levels, transitioning to a proprietary green mode at lower power levels. This ensures optimal efficiency across the entire load range. The quasi-resonant operation reduces electromagnetic interference (EMI), thereby simplifying the task of meeting stringent EMI regulations.

The TEA1402T also boasts an integrated high-voltage startup source, which not only simplifies the circuit design but also enhances the reliability and longevity of the power supply. Its built-in OverVoltage Protection (OVP), OverTemperature Protection (OTP), and OverCurrent Protection (OCP) features safeguard the device and the system it powers against a range of potential hazards, ensuring safe and stable operation under various conditions.

Another key feature of the TEA1402T is its low startup current and low operating current, which contribute to the reduction of standby power to meet the requirements of energy-saving regulations, such as ENERGY STAR. This chip is particularly well-suited for applications like adapters, chargers, and standby and auxiliary power supplies in consumer electronics, where efficiency and compact design are critical.

In summary, the TEA1402T GreenChip™ II SMPS Control IC from NXP is a highly efficient, reliable, and versatile solution for modern power supply design. Its advanced features and commitment to green technology make it an essential component for developers looking to create environmentally friendly and energy-efficient products.

For detailed technical specifications and application guidance, designers and engineers are encouraged to consult the TEA1402T datasheet and NXP support resources.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess