Introducing the TEA1211HN/N1 High-Efficiency Synchronous Step-Down Switched Mode Converter from NXP
The TEA1211HN/N1 is a state-of-the-art synchronous step-down switched mode converter brought to you by NXP Semiconductors. This advanced power management IC is designed to deliver high efficiency and performance for a wide range of applications. Its compact and robust design makes it an ideal choice for space-constrained environments where power efficiency is critical.
Key Features
- Wide Input Voltage Range: The TEA1211HN/N1 operates over a broad input voltage range of 4.5 V to 28 V, making it versatile for various power supply scenarios.
- High Efficiency: With its synchronous rectification and low quiescent current, this converter achieves high efficiency across a wide load range, which is essential for battery-powered applications.
- Adjustable Output Voltage: The output voltage is adjustable from 0.8 V to VIN, ensuring flexibility and compatibility with different loads and applications.
- Integrated MOSFETs: The inclusion of high and low-side MOSFETs simplifies the design and reduces external component count, enhancing reliability and reducing overall system cost.
- Protection Features: It includes a comprehensive set of protection features such as over-temperature protection, overcurrent protection, and input under-voltage lockout, safeguarding your system against a range of fault conditions.
- Small Footprint: The TEA1211HN/N1 comes in a compact HVQFN24 package, which is suitable for space-constrained applications while providing excellent thermal performance.
Applications
The TEA1211HN/N1 is a versatile power solution that can be used in a variety of applications, including but not limited to:
- Portable and battery-powered devices
- Networking and telecommunications equipment
- Computing and storage systems
- Industrial and automotive applications
Conclusion
The TEA1211HN/N1 from NXP Semiconductors is a high-efficiency synchronous step-down converter that offers designers a perfect blend of performance, flexibility, and reliability. Its wide input voltage range, adjustable output, and integration of critical protection features make it an excellent choice for powering the next generation of electronic devices. Whether you are designing for portable, automotive, or industrial applications, the TEA1211HN/N1 provides an efficient and compact power management solution.