EN
  • EN
  • DE

TEA1207T

Part No TEA1207T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description High efficiency DC/DC converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363850-TEA1207T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1207T CAD Model

Description

The TEA1207T is a state-of-the-art, low-power battery charge controller integrated circuit (IC) designed and manufactured by NXP Semiconductors. This sophisticated IC is specifically engineered for the management of rechargeable batteries, providing efficient and reliable charging solutions for a wide range of applications including portable devices, wearables, and Internet of Things (IoT) products.

Key Features

  • Advanced Charge Control: The TEA1207T offers precise control over the charging process, ensuring optimal charging conditions for lithium-ion and lithium-polymer batteries, thereby extending their lifespan and performance.
  • High Efficiency: With its high-efficiency charge management, the TEA1207T reduces energy waste and improves the overall efficiency of the device it is integrated into, contributing to longer battery life and reduced heat generation.
  • Integrated Safety Features: The device includes multiple safety features such as overvoltage protection, overcurrent protection, and temperature monitoring to prevent damage to the battery and the device during the charging process.
  • Flexible Charging Parameters: The TEA1207T allows for adjustable charge current and end-of-charge voltage, providing flexibility to accommodate various battery sizes and chemistries.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications, allowing designers to maintain sleek and compact product designs.

Applications

The TEA1207T is versatile and can be integrated into a myriad of products, including:

  • Smartphones and tablets
  • Bluetooth headsets and wireless earbuds
  • Wearable fitness trackers and smartwatches
  • Portable medical devices
  • Small-scale robotics

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the TEA1207T datasheet, which provides comprehensive information on electrical characteristics, pin configurations, and application guidelines to ensure proper integration and optimal performance.

The TEA1207T from NXP is an indispensable component for modern rechargeable battery-powered devices, offering a blend of performance, efficiency, and safety that is critical for today's fast-paced, technology-driven market.

You May Also Be Interested in

IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess