EN
  • EN
  • DE

TEA1206T

Part No TEA1206T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description High efficiency DC/DC converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363848-TEA1206T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1206T CAD Model

Description

The TEA1206T from NXP Semiconductors is a highly integrated circuit designed for power supply solutions, specifically for Switched Mode Power Supplies (SMPS). As a member of the GreenChip™ III family, it is engineered to meet the increasing demands for energy efficiency and compactness in power conversion applications.

Key Features

  • High Efficiency: With its advanced control techniques, the TEA1206T achieves excellent power efficiency, which not only conserves energy but also minimizes heat generation, enabling the design of smaller and lighter power supplies.
  • Low Standby Power: The device is optimized for low power consumption in standby mode, making it an ideal choice for applications that require compliance with energy-saving regulations.
  • Integrated Protection Features: The TEA1206T incorporates multiple protection features, including OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring safe operation under a variety of conditions.
  • Frequency Modulation: To reduce ElectroMagnetic Interference (EMI), the IC employs frequency modulation, which spreads the energy over a broader spectrum and facilitates the design of EMI-compliant power supplies.
  • GreenChip™ Technology: NXP’s GreenChip™ technology signifies a commitment to environmentally friendly solutions, with an emphasis on energy efficiency and reduced material usage.

Applications

The TEA1206T is suitable for a wide range of applications, including:

  • Adapters for notebooks
  • Consumer electronics
  • Standby and auxiliary power supplies
  • LED lighting systems

Technical Specifications

The TEA1206T operates over a wide supply voltage range and is available in a small-outline package, making it easy to integrate into various designs. Its technical specifications are tailored to deliver reliable and efficient performance in a compact footprint.

Conclusion

With its combination of high efficiency, low standby power consumption, integrated protection features, and EMI reduction capabilities, the TEA1206T from NXP is a robust solution for modern power supply designs. By leveraging the GreenChip™ III technology, designers can create power supplies that not only meet but exceed energy efficiency standards, contributing to a greener and more sustainable future.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess