Introducing the TEA1204T/N1 by NXP Semiconductors
The TEA1204T/N1 is a state-of-the-art DC-DC converter integrated circuit designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is part of NXP's commitment to providing energy-efficient solutions to the modern electronics industry. It is specifically engineered to meet the stringent power requirements of today's portable and wearable devices.
Key Features of the TEA1204T/N1
- High Efficiency: The TEA1204T/N1 boasts an exceptional efficiency rate, which is crucial for battery-operated devices, ensuring longer battery life and reduced heat generation.
- Ultra-Low Quiescent Current: With its ultra-low quiescent current, this IC helps minimize the power consumption when in standby mode, further extending the battery life of the application it is used in.
- Wide Input Voltage Range: The device is designed to operate over a wide range of input voltages, making it versatile for various applications and ensuring consistent performance even under fluctuating power supply conditions.
- Adjustable Output Voltage: Users can adjust the output voltage of the TEA1204T/N1 to suit their specific requirements, providing flexibility in design and usage.
- Compact Package: The IC comes in a compact package, which is ideal for space-constrained applications such as wearable technology, mobile phones, and other portable devices.
Applications
The TEA1204T/N1 is suitable for a wide range of applications, particularly where power efficiency and space are at a premium. It is an excellent choice for:
- Smartphones and Tablets
- Wearable Technology
- Wireless Headphones and Earbuds
- Portable Gaming Systems
- IoT Devices
Technical Specifications
The TEA1204T/N1 operates at a switching frequency of 2.5 MHz, which allows the use of small external components, reducing the overall footprint on the PCB. It supports a maximum output current of up to 300 mA, which is sufficient for a wide range of low-power applications. The device's protection features include over-temperature protection, under-voltage lockout, and short-circuit protection, ensuring reliable operation under adverse conditions.
In conclusion, the TEA1204T/N1 by NXP Semiconductors is a high-efficiency, versatile DC-DC converter that is perfect for designers looking to optimize power management in compact electronic devices.