EN
  • EN
  • DE

TEA1110A

Part No TEA1110A
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description Low voltage versatile telephone transmission circuit with dialler interface / Speech Network Standard 44.7dB 14-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363816-TEA1110A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TEA1110A
Introduction Date November 26, 1996
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian TEA1110A CAD Model

Description

The TEA1110A, crafted by NXP Semiconductors, is an integrated circuit designed for the construction of feature-rich, low-voltage telephone sets. This versatile component integrates several key functions necessary for telephone operation, making it an ideal solution for both wired and wireless communication devices.

Key Features

  • Line Interface: The TEA1110A provides a direct interface to the telephone line, simplifying the design of the line-related circuitry. It operates at a low voltage, which is beneficial for battery-powered devices, reducing power consumption and extending battery life.
  • Dual Soft Clipping: To ensure clear audio quality, the IC features a dual soft clipping circuit that minimizes distortion at high output levels.
  • DTMF Generator: The integrated Dual-Tone Multi-Frequency (DTMF) generator allows the device to produce touch-tone signals required for telephone dialing, further reducing the need for external components.
  • Regulated Power Supply: An on-chip regulated power supply provides stable operation, even under fluctuating line conditions, ensuring consistent performance.
  • High Impedance: When the telephone is on-hook, the TEA1110A presents a high impedance to the line to avoid disturbing the network or drawing unnecessary power.

Applications

With its comprehensive feature set, the TEA1110A is suitable for a wide variety of telephone applications, including:

  • Corded telephone sets
  • Cordless phones
  • Answering machines
  • Fax machines

Technical Specifications

The TEA1110A operates within a supply voltage range of 2.0 to 5.5 volts, making it particularly well-suited for low-voltage applications. The device comes in a DIP (Dual In-line Package) or SO (Small Outline) package, offering flexibility in terms of mounting and space requirements for various telephone set designs.

Conclusion

The NXP TEA1110A stands out as a comprehensive solution for telephone transmission requirements, combining multiple functions into a single chip to reduce complexity and enhance reliability. Its low voltage operation and integrated features make it a smart choice for designers looking to create efficient and cost-effective telephone systems.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess