EN
  • EN
  • DE

TEA1102T/N3

Part No TEA1102T/N3
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description Battery Charger Lead-Acid/Li-Ion/NiCd/NiMH 0.042mA 2.45V/4.1V 20-Pin SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363813-TEA1102T/N3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TEA1102T
Introduction Date February 26, 1996
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TEA1102T/N3 CAD Model

Description

Product Overview: TEA1102T/N3 from NXP

The TEA1102T/N3 is a high-performance, integrated circuit designed and manufactured by NXP Semiconductors. This advanced chip is specifically engineered to cater to the power management needs of portable devices. Its primary function is to efficiently manage the charging process for Nickel-Cadmium (NiCd), Nickel-Metal Hydride (NiMH), and Lithium-Ion (Li-Ion) batteries, making it a versatile solution for a wide range of applications.

Key Features

  • Multi-Chemistry Compatibility: The TEA1102T/N3 supports various battery chemistries, including NiCd, NiMH, and Li-Ion, which allows for flexibility in product design and application.
  • Intelligent Charge Control: It includes smart features for monitoring and controlling the charging process, such as pre-charge conditioning, fast charge control, and charge termination, which help to extend battery life and ensure safety.
  • Temperature Protection: The device comes with built-in temperature sensing to prevent overheating during the charging process, thereby protecting the battery and the device.
  • Low Power Consumption: With its focus on energy efficiency, the TEA1102T/N3 minimizes power consumption during operation, which is crucial for portable devices.
  • Compact Design: The chip's small form factor makes it an ideal choice for space-constrained applications, without compromising on functionality.

Applications

The TEA1102T/N3 is suited for a variety of applications where effective power management is critical. It is commonly used in personal electronics such as digital cameras, portable media players, and handheld gaming devices. Additionally, it can be found in power tools, electric toothbrushes, and other battery-operated gadgets that require reliable charging solutions.

Technical Specifications

The device operates over a wide voltage range and is available in a small-outline package, ensuring easy integration into circuit designs. The TEA1102T/N3 also features a low number of external components, which simplifies the PCB layout and reduces overall system cost.

For detailed technical specifications, application notes, and support documentation, please refer to the official NXP Semiconductors product datasheet for the TEA1102T/N3.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Kemet
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,227 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess