EN
  • EN
  • DE

TEA1064A/C2

Part No TEA1064A/C2
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 091545-TEA1064A/C2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1064A/C2 CAD Model

Description

NXP TEA1064A/C2 Low Voltage Versatile Telephone Transmission Circuit

The NXP TEA1064A/C2 is a highly integrated circuit designed for use in electronic telephone sets. It encompasses a range of features that facilitate improved performance and functionality in telephone systems. As a versatile transmission circuit, it is engineered to operate at low voltages, making it suitable for a wide array of telecommunication applications.

Key Features

  • Line Interface: The TEA1064A/C2 includes a line interface that is capable of handling a 2-wire to 4-wire conversion, which is essential for the separation of transmit and receive audio signals in telephone systems.
  • DC Characteristics: This IC ensures stable DC characteristics over a range of line currents and ambient temperatures, providing consistent performance.
  • Dialler Interface: A dialler interface is provided, which supports both pulse and DTMF (Dual-Tone Multi-Frequency) dialling methods, allowing for compatibility with different telephone network signaling standards.
  • Regulated Power Supply: It features an on-board regulated power supply for the internal circuitry, which helps in maintaining reliable operation despite fluctuations in the line voltage.

Enhanced Telephone Functions

  • Volume Control: Users can adjust the receive and transmit audio levels, ensuring clear communication on both ends of the call.
  • Microphone Muting: The TEA1064A/C2 provides a microphone muting function, a useful feature for user privacy during a call.
  • Speaker Amplifier: An integrated speaker amplifier supports hands-free operation or the use of an external speaker for enhanced audio output.

Applications

The NXP TEA1064A/C2 is designed for a variety of telephone applications, including:

  • Wireline telephone sets
  • Hands-free telephones
  • Telecommunication devices requiring a reliable transmission circuit

Conclusion

Overall, the NXP TEA1064A/C2 stands out as a robust and reliable solution for telephone transmission requirements. Its low voltage operation and comprehensive set of features make it a preferred choice for manufacturers looking to enhance the functionality and performance of their telecommunication products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $4.3014
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess