The BUK482-60A, a high-performance PowerMOS transistor manufactured by NXP Semiconductors, is a standout component in the field of power conversion and management. This device is designed to address a wide range of applications, including switching regulators, switching converters, motor drivers, and relay drivers.
Key Features
- Low On-state Resistance: The BUK482-60A boasts an exceptionally low on-state resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency, making it an ideal choice for high-efficiency power supplies.
- High-speed Switching: Engineered for fast switching performance, this transistor is capable of operating at high frequencies, which is beneficial for applications requiring quick response times.
- High-current Capability: With its ability to handle high currents, the BUK482-60A is suitable for heavy-duty operations, ensuring reliable performance under demanding conditions.
- Low Thermal Resistance: The device's low thermal resistance ensures efficient heat dissipation, contributing to a longer operational lifespan and stable performance in temperature-critical applications.
Applications
The versatility of the BUK482-60A makes it a valuable component in various applications. It is commonly used in:
- DC to DC converters
- Motor control circuits
- Power management systems
- Automotive and industrial environments
Technical Specifications
| Parameter |
Value |
| Drain-source voltage (VDS) |
60V |
| Continuous drain current (ID) |
75A |
| Power dissipation (Ptot) |
210W |
| Operating temperature range |
-55°C to +175°C |
In conclusion, the BUK482-60A from NXP is a robust and reliable PowerMOS transistor that offers a combination of low on-state resistance, high-speed switching, and high-current handling capability. Its thermal efficiency and versatility make it an excellent choice for designers looking to optimize power conversion in various electronic applications.