The NXP TDZ3V6J is a high-precision, low-power Zener diode designed for a wide array of applications requiring voltage regulation and voltage reference solutions. As a product from the renowned semiconductor manufacturer NXP Semiconductors, the TDZ3V6J embodies quality and performance, making it a suitable choice for engineers and designers looking to enhance their electronic designs.
Key Features
- Nominal Zener Voltage: 3.6V, providing a stable reference voltage for various circuits.
- Package: The component is encapsulated in a small, surface-mount SOD-323 package, which is ideal for space-constrained applications.
- Power Dissipation: With a power dissipation of 500 mW, it can handle moderate power levels while maintaining its Zener voltage regulation.
- Tolerance: It features a tight tolerance range, ensuring precise voltage regulation for sensitive circuits.
- Low Leakage Current: The diode has a very low leakage current, which improves the overall efficiency of the application it is used in.
- Operating Temperature Range: It can operate over a wide temperature range, making it suitable for industrial and automotive applications.
Applications
The NXP TDZ3V6J Zener diode is versatile and can be used in various electronic circuits. Common applications include:
- Voltage regulation in power supplies
- Protection circuits to prevent overvoltage conditions
- Reference element in voltage and current monitoring circuits
- Wave shaping and clipping circuits
- Switching operations in digital electronics
Quality and Reliability
With NXP's commitment to high standards of quality, the TDZ3V6J Zener diode is manufactured to meet stringent industry specifications. It is designed for reliability, ensuring long-term performance even under harsh conditions. The product is RoHS compliant, reflecting NXP's dedication to environmental sustainability and the use of safe materials in electronics.
Conclusion
The NXP TDZ3V6J is an exemplary component that combines precision, efficiency, and durability. Its broad range of applications and robust design make it an excellent choice for designers seeking a reliable Zener diode for their voltage regulation and reference needs.