EN
  • EN
  • DE

TDF8704T/5

Part No TDF8704T/5
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 8-bit high-speed analog-to-digital converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266500-TDF8704T/5
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDF8704T/5 CAD Model

Description

The NXP TDF8704T/5 is a high-performance automotive-grade digital signal processor designed to meet the rigorous demands of modern vehicle audio systems. This advanced audio DSP is part of NXP's acclaimed product line, renowned for its reliability and cutting-edge features that enhance the in-car entertainment experience.

Key Features

  • High-Quality Audio Processing: With its sophisticated architecture, the TDF8704T/5 delivers exceptional sound quality, providing a crisp and clear audio experience for all passengers.
  • Multi-Channel Support: This DSP supports multiple audio channels, allowing for a surround sound experience and individual audio streams for different areas within the vehicle.
  • Advanced Noise Reduction: Equipped with noise reduction capabilities, it ensures that audio playback is free from unwanted sounds and interference, even in noisy environments.
  • Customizable Sound Profiles: Users can tailor the audio output to their preferences with customizable sound profiles, ensuring an optimal listening experience for a variety of music genres and audio content.
  • Robust Thermal Performance: Designed to withstand the harsh conditions of the automotive environment, the TDF8704T/5 operates reliably across a wide temperature range.

Applications

The TDF8704T/5 is ideal for a range of automotive applications, including but not limited to:

  • In-car entertainment systems
  • Advanced driver-assistance systems (ADAS) for audio alerts
  • Vehicle navigation and communication systems

Technical Specifications

The TDF8704T/5 boasts an array of technical specifications that make it a top choice for automotive audio solutions:

  • Supply voltage range optimized for automotive applications
  • Low power consumption for energy efficiency
  • High integration to reduce external component count
  • Compatible with a variety of input sources, including digital and analog signals

In conclusion, the NXP TDF8704T/5 stands out as a versatile and powerful digital signal processor that brings premium audio quality and robust performance to automotive applications. Its combination of durability, efficiency, and audio fidelity makes it an excellent choice for manufacturers looking to elevate the in-car audio experience.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess