EN
  • EN
  • DE

TDF8556J

Part No TDF8556J
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SIP36
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 757360-TDF8556J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDF8556J CAD Model

Description

The NXP TDF8556J is a high-performance, automotive-qualified Class-D audio amplifier that delivers exceptional sound quality with high efficiency. This advanced audio solution is designed to meet the rigorous demands of automotive audio applications, offering manufacturers the ability to enhance the in-car audio experience for drivers and passengers alike.

At the heart of the TDF8556J's capabilities is its powerful output stage, capable of driving up to 4 channels with low distortion and noise levels. This makes it an ideal choice for a variety of car audio systems, from basic setups to more complex, multi-speaker arrangements. With its high efficiency, the TDF8556J not only provides pristine audio quality but also minimizes heat generation and power consumption, which is critical in the automotive environment.

The device incorporates a range of features to ensure robust performance, including advanced diagnostics and protection against faults such as short circuits, overtemperature, and under-voltage conditions. This ensures that the TDF8556J can deliver consistent, reliable audio performance even under challenging conditions. Moreover, the amplifier is designed with a low quiescent current draw, further reducing its impact on a vehicle's electrical system when not actively driving speakers.

Flexibility is another key aspect of the TDF8556J, with support for a variety of input formats and the ability to interface seamlessly with most digital audio sources and processors. Its I²S and TDM digital input formats make it compatible with the latest digital audio technologies, ensuring that it can be integrated into modern infotainment systems without complication.

To facilitate easy integration into automotive designs, the TDF8556J comes in a compact HSOP24 power package, allowing for space-efficient PCB layouts. This, combined with its operation over a wide temperature range, makes the TDF8556J a versatile and durable choice for car audio amplification.

In conclusion, the NXP TDF8556J stands out as a high-quality, efficient, and flexible audio amplification solution, tailored to meet the stringent requirements of the automotive industry and enhance the in-vehicle audio experience.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess