EN
  • EN
  • DE

TDF8555J/N1

Part No TDF8555J/N1
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description 44 W 4 Channel Audio Amplifier PZFM37
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098994-TDF8555J/N1
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDF8555J/N1 CAD Model

Description

The TDF8555J/N1 is a state-of-the-art audio amplifier integrated circuit (IC) from NXP Semiconductors, a leader in the automotive and high-performance mixed-signal electronics market. This product is designed to provide an exceptional audio experience for in-car entertainment systems. With its advanced features and robust design, the TDF8555J/N1 is an ideal choice for automotive audio applications where high-quality sound and reliability are paramount.

Key Features

  • High Output Power: Capable of delivering high power output, the TDF8555J/N1 ensures loud and clear audio playback, making it suitable for a wide range of automotive audio systems.
  • Class-D Operation: As a Class-D amplifier, it offers high efficiency, which is crucial for reducing power consumption and heat dissipation in the confined spaces of a vehicle.
  • Low Distortion: The IC is designed to minimize distortion, providing crisp and clean sound even at high volume levels.
  • I2C-Bus Control: Features an I2C-bus interface for advanced control options, allowing for seamless integration with modern automotive infotainment systems.
  • Multiple Channel Configurations: Flexible channel configuration options enable the TDF8555J/N1 to drive various speaker setups, from stereo to more complex multi-channel arrangements.
  • Advanced Diagnostics: Equipped with built-in diagnostics, it helps in early detection of potential issues, ensuring the longevity and reliability of the audio system.
  • Protection Features: Comprehensive protection circuitry, including overtemperature and short-circuit protection, safeguards the IC against common fault conditions.

Applications

The TDF8555J/N1 is primarily used in automotive audio systems, including:

  • Car radios and infotainment systems
  • Navigation and multimedia systems
  • High-end audio systems with multiple speakers

Technical Specifications

Parameter Value
Number of Channels 4
Output Power Varies with load impedance
Total Harmonic Distortion (THD) Low
Supply Voltage 6 V to 18 V
Operating Temperature -40°C to +85°C

For a comprehensive understanding of the TDF8555J/N1's capabilities, refer to the detailed datasheet and application notes provided by NXP Semiconductors.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess