The TDF8546J/N2 is a high-performance, class-AB audio power amplifier from NXP Semiconductors designed to deliver exceptional sound quality for car radio systems. This robust amplifier is part of NXP's acclaimed car entertainment product line and is engineered to meet the rigorous demands of automotive audio applications.
Key Features
- High Output Power: With its ability to deliver up to 4 x 25 W / 4 Ohm or 2 x 50 W / 2 Ohm, the TDF8546J/N2 can power a full-range speaker system with clarity and strength.
- Flexible Quad or BTL Configuration: The amplifier supports flexible speaker configurations, allowing for either quad-channel or bridge-tied-load (BTL) operation to suit various audio system designs.
- Integrated Diagnostics: Equipped with built-in diagnostics, the TDF8546J/N2 ensures reliable performance by detecting and reporting faults such as short circuits and over-temperature conditions.
- I2C-Bus Control: The inclusion of I2C-bus control interface enables advanced control and monitoring of the amplifier, providing designers with the ability to tailor performance to specific applications.
- Low Distortion: Ensuring high-quality audio reproduction, the amplifier boasts low distortion levels, which results in a clean and accurate sound output.
- Pop-noise Suppression: The TDF8546J/N2 is designed to minimize pop-noise during turn-on and turn-off transitions, enhancing the listener's experience.
Applications
This amplifier is ideally suited for automotive audio systems that require high-quality sound reproduction. Its durable design and advanced features make it a top choice for car radios, multimedia receivers, and in-vehicle infotainment systems that demand high-fidelity audio and reliable performance in a compact package.
Technical Specifications
- Supply voltage range: 6 V to 18 V
- Low quiescent current
- Load dump protection
- Thermal foldback
- Multiple switch-on and switch-off options
With its combination of power, precision, and protection, the NXP TDF8546J/N2 stands out as a superior choice for automotive audio amplification, ensuring an immersive and enjoyable audio experience for drivers and passengers alike.