EN
  • EN
  • DE

TDF8546AJV/N1ZU

Part No TDF8546AJV/N1ZU
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB QUAD 64W DBS27P / Amplifier IC 4-Channel (Quad) Class AB DBS27P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr NXP
Package Tube
Product Status Active
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 64W x 4 @ 2Ohm, 45W x 4 @ 4Ohm, 40W x 4 @ 4Ohm
Voltage - Supply 6V ~ 18V
Mounting Type Through Hole
Supplier Device Package DBS27P
Package / Case 27-SIP, Formed Leads
Base Product Number TDF8546
Standard Package 456 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 899443-TDF8546AJV/N1ZU
Ultra Librarian 3D Model Ultra Librarian TDF8546AJV/N1ZU CAD Model

Description

The TDF8546AJV/N1ZU is a high-performance audio amplifier integrated circuit (IC) designed and manufactured by NXP Semiconductors. This state-of-the-art product is a testament to NXP's commitment to providing advanced solutions for automotive audio applications. It is specifically engineered to meet the rigorous demands of in-car entertainment systems, delivering exceptional sound quality and reliability.

Key Features

  • High Output Power: The TDF8546AJV/N1ZU is capable of delivering a robust power output, ensuring clear and powerful audio performance for an immersive listening experience.
  • Efficiency: With its advanced Class-D technology, this amplifier offers high efficiency, which minimizes heat generation and power loss, making it ideal for the compact spaces within vehicles.
  • Flexibility: The IC supports various speaker configurations, providing design flexibility for automotive audio system manufacturers.
  • Low Distortion: It ensures low levels of Total Harmonic Distortion (THD), which translates to cleaner, more accurate sound reproduction.
  • I2C-Bus Control: The inclusion of I2C-bus control interface allows for seamless integration and communication with other in-vehicle systems and processors.
  • Advanced Protection: The TDF8546AJV/N1ZU is equipped with a comprehensive set of protection features, including short-circuit protection, overtemperature protection, and under-voltage lockout, ensuring the longevity and safety of the device.
  • Automotive Grade: Designed to meet automotive qualification standards, this product can withstand harsh automotive environments, including temperature fluctuations and vibrations.

Applications

The TDF8546AJV/N1ZU is an ideal choice for a wide range of automotive audio applications such as:

  • Car radios and infotainment systems
  • Audio amplifiers for in-vehicle sound systems
  • Navigation and telematics systems with audio feedback

In summary, the TDF8546AJV/N1ZU from NXP is a robust and reliable audio amplifier IC that offers superior sound quality, efficiency, and flexibility, making it a top choice for today's sophisticated automotive audio systems.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess