EN
  • EN
  • DE

TDF8541TH/N2,518

Part No TDF8541TH/N2,518
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB QUAD 64W 36HSOP / Amplifier IC 4-Channel (Quad) Class AB 36-HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 64W x 4 @ 2Ohm
Voltage - Supply 6V ~ 18V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 105°C (TA)
Supplier Device Package 36-HSOP
Package / Case 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Base Product Number TDF854
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 568-9458-1,568-9458-2,568-9458-6,935292117518,TDF8541THN2518
Standard Package 500
Win Source Part Number 989852-TDF8541TH/N2,518
Ultra Librarian 3D Model Ultra Librarian TDF8541TH/N2,518 CAD Model

Description

The TDF8541TH/N2,518 is a high-performance audio amplifier designed and manufactured by NXP Semiconductors, a leader in the automotive and industrial markets. This innovative product is specifically engineered to deliver exceptional sound quality with high efficiency, making it an ideal choice for advanced car audio systems and a variety of other audio applications.

Key Features

  • Amplifier Class: The TDF8541TH/N2,518 operates as a Class-AB amplifier, providing a perfect balance between efficiency and sound quality.
  • Output Power: It boasts an impressive output power, capable of driving speakers with clear and powerful sound without distortion.
  • Channels: This device supports multiple channels, allowing for a versatile audio setup with rich, multi-dimensional sound.
  • Supply Voltage: It operates within a wide supply voltage range, accommodating various power supply requirements and ensuring flexibility in system design.
  • Thermal Management: Equipped with advanced thermal management features, the TDF8541TH/N2,518 ensures reliable performance even under high power operation.
  • Protection: The built-in protection circuitry guards against over-temperature, short-circuit, and other potential damage, enhancing the longevity and reliability of the amplifier.

Applications

The TDF8541TH/N2,518 is perfect for a range of applications that require high-quality audio amplification, such as:

  • Car audio systems
  • Home theater systems
  • Hi-Fi audio setups
  • Public address systems

Technical Specifications

Parameter Value
Product Category Audio Amplifiers
Manufacturer NXP Semiconductors
RoHS Yes
Mounting Style Surface Mount
Package / Case HSOP-24
Product Type Class-AB

With its robust design, comprehensive protection features, and superior audio performance, the TDF8541TH/N2,518 from NXP Semiconductors stands out as a top-tier component for any high-fidelity audio amplification needs.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess