EN
  • EN
  • DE

TDF8541J/N3,112

Part No TDF8541J/N3,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB QUAD 64W DBS27P / Amplifier IC 4-Channel (Quad) Class AB DBS27P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tube
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 64W x 4 @ 2Ohm
Voltage - Supply 6V ~ 18V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 105°C (TA)
Supplier Device Package DBS27P
Package / Case 27-SIP, Formed Leads
Base Product Number TDF8541
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 568-14987,NXPNXPTDF8541J/N3,112,935297739112,2156-TDF8541J/N3,112,TDF8541J/N3,112-ND
Standard Package 456
Win Source Part Number 1015262-TDF8541J/N3,112
Ultra Librarian 3D Model Ultra Librarian TDF8541J/N3,112 CAD Model

Description

The TDF8541J/N3,112 is a high-performance audio amplifier designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This audio amplifier is part of NXP's portfolio of car radio power amplifiers. It is ideally suited for automotive audio applications due to its robust design and high-quality audio output.

Key Features

  • Flexibility: This versatile amplifier supports various audio configurations, including Single-Ended (SE) and Bridge-Tied Load (BTL) modes, providing designers with flexibility in audio system design.
  • Power Output: The TDF8541J/N3,112 can deliver up to 4 x 26 W of output power, ensuring a powerful and clear audio experience in automotive environments.
  • Sound Quality: With its built-in distortion suppression and noise cancellation features, this amplifier ensures high-quality sound reproduction with minimal interference.
  • Efficiency: The device operates with high efficiency, which reduces energy consumption and minimizes heat generation, making it suitable for compact and enclosed spaces.
  • Protection: It comes with a comprehensive set of protection features, including short-circuit protection, thermal protection, and overvoltage protection, which contribute to the longevity and reliability of both the amplifier and the audio system.

Applications

The TDF8541J/N3,112 is primarily used in the automotive industry, where reliable and high-fidelity audio amplification is required. It is suitable for car radios, infotainment systems, and navigation systems that demand superior audio performance.

Technical Specifications

  • Supply Voltage: Typically 14.4 V
  • Output Power: Up to 4 x 26 W (SE mode)
  • Load Impedance: Compatible with 4 Ω loads
  • Audio Channels: 4-channel operation
  • Package: DBS27P

With the TDF8541J/N3,112, NXP Semiconductors offers an audio amplifier that combines performance, efficiency, and reliability, making it a top choice for automotive audio solutions. Whether for a premium car audio system or a standard infotainment setup, this amplifier is designed to deliver an exceptional audio experience.

You May Also Be Interested in

Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1570 $70.7850
10+ $11.6161 $116.1610
16+ $11.2531 $180.0496
22+ $10.8900 $239.5800
28+ $10.5271 $294.7588
37+ $9.4380 $349.2060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess