EN
  • EN
  • DE

TDF8532BHH/N3Y

Part No TDF8532BHH/N3Y
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC OP AMP CLASS D 100LQFP / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1214749-TDF8532BHH/N3Y
Ultra Librarian 3D Model Ultra Librarian TDF8532BHH/N3Y CAD Model

Description

Introducing the TDF8532BHH/N3Y Audio Amplifier by NXP

The TDF8532BHH/N3Y is a state-of-the-art audio amplifier designed and manufactured by NXP Semiconductors, a leader in automotive and high-performance mixed-signal electronics. This product is part of NXP's acclaimed audio amplifiers portfolio, which is renowned for its exceptional sound quality, efficiency, and reliability. The TDF8532BHH/N3Y is specifically engineered to meet the rigorous demands of today's automotive audio applications.

With its advanced Class-D technology, the TDF8532BHH/N3Y delivers an impressive audio performance with a high level of power efficiency. This makes it an ideal choice for in-car entertainment systems where energy consumption and heat dissipation are critical considerations. The amplifier operates at a nominal supply voltage of 14.4V, providing a powerful output that can drive speakers directly, ensuring crisp and clear sound even at high volume levels.

The TDF8532BHH/N3Y is equipped with a range of features that enhance its audio output and user experience. It includes a built-in diagnostic system that monitors the amplifier's performance and protects it from damage due to over-temperature, short circuits, and other potential issues. This diagnostic capability not only ensures the longevity of the amplifier but also contributes to the overall safety of the audio system.

Furthermore, the TDF8532BHH/N3Y supports I²C-bus control, allowing for seamless integration with other components and systems within the vehicle. This digital interface enables sophisticated control over the audio system, including volume adjustment, sound equalization, and input selection, providing users with a customizable and high-quality audio experience.

Designed with a compact footprint, the TDF8532BHH/N3Y is easy to integrate into various automotive designs without sacrificing valuable space. Its robust construction ensures that it can withstand the harsh conditions typically found in automotive environments, including vibrations, temperature fluctuations, and electromagnetic interference.

In summary, the TDF8532BHH/N3Y from NXP Semiconductors is a top-tier audio amplifier that combines high-fidelity sound with advanced features and robust design, making it an excellent choice for automotive manufacturers and audio enthusiasts alike.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.2268 $104.4536
3+ $42.8528 $128.5584
5+ $41.5130 $207.5650
6+ $40.1744 $241.0464
8+ $38.8357 $310.6856
10+ $34.8175 $348.1750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,324 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess