EN
  • EN
  • DE

TR/SFT-5

Part No TR/SFT-5
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395503-TR/SFT-5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR/SFT-5 CAD Model

Description

The TR/SFT-5 is a surface mount fuse manufactured by Eaton Bussmann. This fuse is designed to offer overcurrent protection in various electronic applications. Part of the TR/SFT series, it provides a compact solution for circuit protection where space is limited.

Applications

  • Power supplies: Used to protect power supplies from overcurrent conditions, preventing damage to sensitive components.
  • Battery chargers: Provides overcurrent protection in battery charging circuits to ensure safe and reliable charging.
  • Consumer electronics: Employed in devices like televisions, set-top boxes, and audio equipment for circuit protection.
  • Lighting circuits: Protects LED drivers and other lighting circuits from current surges.
  • Industrial control equipment: Safeguards control circuits in industrial machinery and automation systems.

Features

  • Surface Mount Technology (SMT): Facilitates automated assembly on printed circuit boards (PCBs).
  • Fast-Acting Fuse: Provides quick response to overcurrent events, minimizing potential damage.
  • Compact Design: Small footprint saves valuable board space.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits

  • Effective Circuit Protection: Protects sensitive components from damage due to overcurrents.
  • Space-Saving Design: Allows for higher component density on PCBs.
  • Automated Assembly: Compatible with automated pick and place equipment for efficient manufacturing.
  • Reliable Performance: Provides consistent and dependable protection in a variety of applications.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The TR/SFT-5 fuse has a current rating of 5A. Its interrupting rating and voltage rating should be verified against the Eaton Bussmann datasheet. Constructed from high-quality materials to ensure stable performance across its operating temperature range. Available in tape and reel packaging for automated assembly processes. It is used to protect against short circuits and overloads to prevent further component damage.

You May Also Be Interested in

AEM Inc
THIN FILM FUSE, 65VDC, .75A
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 300VAC RAD
Need more? Email Us
Schurter Inc.
FUSE BRD MNT 4A 32VAC 63VDC 1206
Need more? Email Us
Eaton Bussmann
FUSE GLASS 40MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE GLASS 50MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 125MA 125VAC/VDC AXL
Need more? Email Us
Littelfuse Inc.
FUSE CERAMIC 2.5A 440VAC 3AB 3AG
Need more? Email Us
Eaton Bussmann
FUSE GLASS 600MA 250VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 40MA 250VAC RAD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess