EN
  • EN
  • DE

TDF19971BHN/C1,518

Part No TDF19971BHN/C1,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO SILICON TUNER / Video IC Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Series *
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 995896-TDF19971BHN/C1,518
Ultra Librarian 3D Model Ultra Librarian TDF19971BHN/C1,518 CAD Model

Description

The TDF19971BHN/C1,518 is a cutting-edge semiconductor product from NXP Semiconductors, a renowned leader in the industry. Designed with precision and fabricated to deliver high performance, this product is part of NXP's extensive portfolio of integrated circuits that cater to a broad range of applications.

Key Features

  • High Integration: The TDF19971BHN/C1,518 integrates multiple functions into a single chip, reducing the need for additional components and simplifying design for manufacturers.
  • Advanced Technology: Built on NXP's proven technology, this product offers robust performance and reliability, making it suitable for demanding environments.
  • Energy Efficiency: With features designed to minimize power consumption, it contributes to energy-efficient operation in end-user devices, helping reduce overall energy costs.

Applications

The versatile nature of the TDF19971BHN/C1,518 makes it an ideal choice for a wide range of electronic applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The TDF19971BHN/C1,518 is no exception, undergoing stringent testing procedures to ensure it meets the rigorous demands of the industries it serves.

Technical Specifications

The TDF19971BHN/C1,518 boasts impressive technical specifications that make it a top choice for designers looking for a reliable and high-performing solution:

  • Package Type: HVQFN
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by the manufacturer
  • Compliance: Meets international standards and regulations

Ordering Information

For those interested in acquiring the TDF19971BHN/C1,518, it is available through NXP's distribution network. The part number TDF19971BHN/C1,518 ensures you receive the exact product configuration you need for your specific application.

Whether you are designing an advanced automotive system, upgrading industrial machinery, or developing the next generation of consumer electronics, the TDF19971BHN/C1,518 from NXP Semiconductors is a choice you can trust for top-notch performance and quality.

You May Also Be Interested in

MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess