Product Overview: TDA9989ET/C1,518
The TDA9989ET/C1,518 is a high-performance HDMI transmitter solution from NXP Semiconductors designed to meet the demands of modern multimedia applications. This advanced IC is capable of transmitting high-quality digital video and audio signals from a source device to a display or audio/video receiver through an HDMI interface.
Key Features
- High-Definition Multimedia Interface: Supports HDMI 1.4 with a bandwidth capable of carrying video resolutions up to 1080p or UXGA (1600x1200) with a 24-bit color depth.
- Audio Capability: Integrated I2S and S/PDIF inputs allow for the transmission of high-quality digital audio, supporting standard, enhanced, or high-definition audio formats.
- Content Protection: Comes with HDCP 1.2 encryption capabilities to ensure secure transmission of protected content.
- Color Depth: Supports deep color modes, allowing for a richer and more vibrant visual experience.
- Pixel Clock: Capable of handling a pixel clock rate of up to 165 MHz, making it suitable for high-resolution video formats.
- Flexible Control: Programmable through an I2C interface for seamless integration with a variety of host processors.
Applications
The TDA9989ET/C1,518 HDMI transmitter is ideal for a range of applications that require the transmission of high-definition video and audio signals. These include:
- Set-top boxes and digital video recorders
- Blu-ray and DVD players
- Personal computers and laptops
- Video game consoles
- Professional AV equipment
- Digital signage and kiosks
Product Specifications
| Attribute |
Details |
| Manufacturer |
NXP Semiconductors |
| Part Number |
TDA9989ET/C1,518 |
| Package |
HTQFP80 |
| Temperature Range |
0°C to 70°C |
| Mounting Type |
Surface Mount |
Whether you are developing consumer electronics or professional display systems, the TDA9989ET/C1,518 offers a reliable and feature-rich HDMI transmission solution that ensures high-quality audiovisual experiences for end-users.