The NXP TDA9984A/15/22 is a state-of-the-art High-Definition Multimedia Interface (HDMI) transmitter tailored for seamless integration into modern home entertainment and computing systems. This advanced IC is designed to handle high-speed digital video and audio signals, providing an unparalleled viewing experience with crystal-clear image quality and high-fidelity sound.
Key Features
- High-Definition Support: Capable of transmitting HD video with resolutions up to 1080p, ensuring compatibility with the latest visual media formats.
- Deep Color Technology: Supports 30/36/48-bit color depths, allowing for a richer and more vivid color palette.
- Audio Versatility: Compatible with multiple audio formats including 7.1-channel LPCM, compressed audio (Dolby TrueHD, DTS-HD Master Audio™) and HBR audio format, providing a full range of audio experiences.
- Content Protection: Integrates HDCP 1.2 encryption to secure the digital connection and protect high-value digital content.
- Consumer Electronic Control (CEC): Features CEC capabilities that allow for single remote control usage across all interconnected HDMI devices.
- Enhanced Compatibility: Includes support for HDMI 1.4 features such as 3D video, an Ethernet channel, and an audio return channel (ARC).
Applications
The TDA9984A/15/22 is ideal for a variety of applications where high-quality audio and video transmission is essential. It is commonly used in:
- Home Theater Systems
- Blu-ray Disc Players
- Digital Set-Top Boxes
- Video Game Consoles
- Personal Computers
- AV Receivers
Technical Specifications
With a wide array of features, the TDA9984A/15/22 ensures that your devices are equipped with the latest HDMI technology:
- Integrated HDMI 1.4 transmitter
- Pixel Clock frequency up to 165 MHz
- Support for I2C and Serial Peripheral Interface (SPI)
- Low power consumption and a minimal footprint
For developers and manufacturers, the NXP TDA9984A/15/22 HDMI transmitter represents a versatile and reliable solution for delivering high-quality multimedia experiences to consumers.