EN
  • EN
  • DE

TDA9886TS/V5,118

Part No TDA9886TS/V5,118
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO DEMODULATOR 24SSOP / Video Demodulator IC I2C NTSC, PAL, SECAM 24-SSOP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Demodulator
Applications Professional Video
Standards NTSC, PAL, SECAM
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number TDA988
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 363389-TDA9886TS/V5,118
Ultra Librarian 3D Model Ultra Librarian TDA9886TS/V5,118 CAD Model

Description

The TDA9886TS/V5,118 is a high-performance integrated circuit from NXP Semiconductors, designed to simplify the implementation of tuners for analog television. This versatile IC is capable of demodulating both positive and negative video modulation and can handle a wide variety of TV standards, including PAL, SECAM, and NTSC. Its compact design and advanced features make it an ideal choice for modern television sets, video recorders, set-top boxes, and multimedia devices.

Key Features

  • Multi-Standard Support: Compatible with global analog broadcast standards, ensuring broad application potential.
  • Automatic Standard Detection: Capable of automatically detecting and decoding various broadcast standards without external intervention.
  • Integrated Audio Demodulator: Includes an audio demodulator for sound carrier processing, reducing the need for additional components.
  • Minimal External Components: Designed to operate with a reduced number of external components, simplifying the design and reducing system cost.
  • High Integration: Features integrated IF-PLL demodulators with an internal VCO, further consolidating the design.
  • Flexible Interface Options: Equipped with I²C-bus control for easy integration into digital control environments.

Applications

The TDA9886TS/V5,118's versatility and feature set make it suitable for a variety of applications in the consumer electronics market. It is particularly well-suited for:

  • Television sets
  • Portable and handheld TVs
  • Video recorders and players
  • Set-top boxes for cable and satellite reception
  • PC TV tuner cards
  • Multimedia devices with analog TV functionality

In summary, the TDA9886TS/V5,118 from NXP Semiconductors offers a highly integrated solution for analog TV tuner applications, delivering excellent performance, multi-standard support, and ease of integration. Its ability to streamline product design while maintaining flexibility and high-quality signal processing makes it an excellent choice for manufacturers looking to develop or upgrade their consumer electronics offerings.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7270 $59.9940
52+ $2.2372 $116.3344
80+ $2.1679 $173.4320
111+ $2.0975 $232.8225
143+ $2.0282 $290.0326
191+ $1.8180 $347.2380
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess