EN
  • EN
  • DE

TDA9874H/VI

Part No TDA9874H/VI
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer NXP
Win Source Part Number 216119-TDA9874H/VI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9874H/VI CAD Model

Description

The NXP TDA9874H/VI is a high-performance integrated circuit designed to serve as a multistandard vision and sound IF-PLL demodulator for television and VCR applications. This advanced IC is engineered to support various global analog broadcasting standards, making it a versatile choice for manufacturers looking to create products for international markets.

Key Features

  • Multi-Standard Support: Compatible with B/G, D/K, I, L, L', and M television standards, ensuring wide-ranging applicability.
  • Integrated Sound Demodulator: Includes AM and FM sound demodulation capabilities, eliminating the need for additional external components.
  • IF-PLL Demodulation: Features a high-quality IF-PLL system for video demodulation with minimal external components required.
  • Automatic Gain Control (AGC): Comes with an AGC circuit with a take-over point (TOP) adjustment feature for optimal signal processing.
  • Flexible Audio Output Options: Provides multiple audio outputs, including mono, stereo, and dual sound, catering to diverse audio requirements.

Applications

The TDA9874H/VI is ideally suited for integration into a variety of television and VCR devices. Its flexibility and support for multiple standards make it an excellent choice for global products. Additionally, its integrated sound processing capabilities are beneficial for devices that require compact design without compromising on audio quality.

Technical Specifications

  • Supply Voltage: 8 V to 12 V
  • IF Input Frequency Range: 38.9 MHz (video), 32.9 MHz to 40.45 MHz (audio)
  • Package: SOT-109

Advantages

The TDA9874H/VI stands out for its ability to reduce overall component count and system complexity, leading to cost savings in production. Its robust design and built-in features help to streamline the manufacturing process, making it a go-to solution for industry professionals seeking reliability and performance.

Manufacturer Support

NXP provides comprehensive technical support for the TDA9874H/VI, including detailed datasheets, application notes, and design-in guides, to assist manufacturers in implementing this IC into their products with ease.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess