EN
  • EN
  • DE

TDA9852H

Part No TDA9852H
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC AUD PROC I2C 44QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 8 V to 9 V
Temperature Range - Operating -20°C to 70°C (TA)
Specifications -71dB
Case / Package 44-PQFP (10x10)
Win Source Part Number 053498-TDA9852H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9852H CAD Model

Description

The TDA9852H is a high-performance integrated circuit developed by NXP Semiconductors, designed to cater to the advanced requirements of audio processing within television sets, home theater systems, and multimedia devices. This versatile IC integrates several key features that make it an ideal choice for developers looking to create high-quality audio experiences for end-users.

Key Features:

  • Sound Processing: The TDA9852H boasts sophisticated sound processing capabilities, including support for multiple audio standards. It can handle BTSC, EIAJ, A2, and NICAM broadcast sound systems, making it highly adaptable to different regional requirements.
  • Dual FM Demodulation: Equipped with dual FM demodulation, the TDA9852H can process stereo and bilingual signals with ease, offering flexibility for multilingual broadcasting scenarios.
  • Automatic Volume Leveling (AVL): AVL technology ensures consistent audio output levels, protecting listeners from sudden volume spikes during channel switching or commercial breaks.
  • Integrated Audio Filters: The device includes integrated filters for noise reduction and sound improvement, providing a cleaner and more refined audio output.
  • Flexible Interface: With its I²C-bus controlled interface, the TDA9852H allows for easy integration and control within a variety of system designs.

Applications:

The TDA9852H is designed for use in a range of audio applications. Its primary use is in television receivers where it decodes and processes audio signals. Additionally, it is suitable for audio equipment that requires high-quality sound processing, such as home theater systems, soundbars, and multimedia devices.

Technical Specifications:

The TDA9852H operates over a wide supply voltage range and is available in a 20-lead DIL plastic package. It features low power consumption, making it an energy-efficient choice for modern electronic devices. The IC's robust design ensures reliable operation across different temperature ranges, ensuring consistent performance in a variety of environments.

For developers and manufacturers, the TDA9852H represents a balance of performance, versatility, and ease of integration, making it a go-to solution for advanced audio processing requirements.

You May Also Be Interested in

Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess