The NXP TDA9819 is a high-performance integrated circuit designed to serve as a versatile sound intermediate frequency (IF) and FM radio demodulator for television and radio broadcasting. This sophisticated IC is capable of handling a wide range of standards, including B/G, D/K, I, L, and L' systems, making it an ideal solution for global market applications.
Key Features:
- Multi-Standard Support: The TDA9819 is equipped to process various sound broadcasting standards, ensuring compatibility with a multitude of regional broadcasting systems.
- Integrated FM Radio Demodulator: Alongside its sound IF capabilities, the IC includes an FM radio demodulator, allowing for the reception of FM radio signals without the need for additional components.
- 5.5 MHz to 9.0 MHz IF Range: The device supports a broad range of intermediate frequencies, providing flexibility in tuning and signal processing for different broadcast standards.
- Automatic Standard Detection: With its automatic detection mechanism, the TDA9819 can identify the broadcasting standard of the incoming signal, simplifying the design of multi-standard television and radio receivers.
- Low Distortion: The design of the TDA9819 ensures low levels of distortion in the demodulated audio signal, resulting in high-quality sound output.
Applications:
The TDA9819 is ideal for integration into television sets, set-top boxes, and personal computers equipped with TV tuner cards. Its FM radio demodulation capabilities also make it suitable for car radios and home stereo systems that require high-fidelity FM reception.
Technical Specifications:
- Supply Voltage: 8.5 V (typical)
- Supply Current: 30 mA (typical)
- Package: S-DIP28 and SSOP28
Overall, the NXP TDA9819 represents a robust and adaptable solution for manufacturers looking to create high-quality audio reception devices that can cater to a global audience with varying broadcasting standards.