NXP TDA9817 Multistandard IF-PLL Demodulator
The NXP TDA9817 is a cutting-edge integrated circuit designed for use in multistandard television and VCR tuners. This versatile chip supports various analog broadcast standards, making it an ideal choice for manufacturers looking to create flexible and compatible consumer electronics. The TDA9817 is built on NXP's commitment to high-quality, reliable components that deliver superior performance.
At the heart of the TDA9817 is an IF-PLL (Intermediate Frequency Phase-Locked Loop) demodulator system, which is capable of handling B/G, I, D/K, M, and N television standards. This broad compatibility ensures that devices equipped with the TDA9817 can operate seamlessly across different regions and with different video formats. The chip's automatic standard detection simplifies the design of multistandard TV receivers, as it can adapt to the detected standard without external intervention.
The TDA9817 incorporates several key features that enhance its performance and ease of use. It has an integrated VIF (Vision Intermediate Frequency) amplifier, SAW filter, and video demodulator. The inclusion of an FM sound demodulator compatible with the various sound carrier spacings further complements its versatility. The device also supports QSS (Quasi Split Sound) and single reference FM detection, which are essential for high-quality audio reception.
For ease of integration, the TDA9817 offers I²C-bus control of all functions, including programmable tuning steps, which allows for digital control of the tuning process and simplifies the user interface. The chip also features an alignment-free vision IF circuit, which reduces the need for complex calibration procedures during manufacturing.
With its low power consumption and small footprint, the TDA9817 is not only efficient but also space-saving, making it an excellent choice for compact designs. Its robust design ensures reliable operation over a wide temperature range, which is crucial for consumer electronics that may be used in various environments.
In summary, the NXP TDA9817 is a highly adaptable, feature-rich IF-PLL demodulator IC that offers manufacturers the flexibility to design products for a global market. Its integration of multiple functions, ease of use, and commitment to quality make it a top choice for the next generation of analog broadcasting equipment.