EN
  • EN
  • DE

TDA9815

Part No TDA9815
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description Multistandard/MAC VIF-PLL with QSS-IF and dual FM-PLL/AM demodulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363299-TDA9815
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9815 CAD Model

Description

The NXP TDA9815 is a versatile integrated circuit designed for use in television sets and video recorders. This advanced multistandard vision IF (Intermediate Frequency) signal processor and sound AM/FM demodulator is part of NXP Semiconductors' extensive portfolio of broadcast solutions. The TDA9815 is engineered to support multiple television standards, making it a highly adaptable solution for global applications.

Key Features

  • Multi-Standard Support: Compatible with B/G, I, D/K, M, and N television standards, the TDA9815 can process a wide range of video formats.
  • Integrated Sound Demodulation: Includes AM and FM sound demodulation capabilities, eliminating the need for additional sound processing components.
  • Flexible Input Handling: The device can handle negative and positive modulation, as well as a variety of IF input frequencies.
  • Automatic Gain Control (AGC): Features an AGC circuit that ensures consistent signal strength and quality.

Applications

The TDA9815 is suitable for a broad array of applications within the consumer electronics domain. It is primarily designed for:

  • Television sets
  • Video cassette recorders
  • Set-top boxes

Technical Specifications

The device boasts a range of technical specifications that underline its performance and reliability:

  • Supply voltage: 8.5 V to 12 V
  • Low power consumption
  • Excellent intercarrier sound performance
  • Robust against adjacent channel interference
  • Support for quasi-parallel sound processing

In conclusion, the NXP TDA9815 is a comprehensive solution for television and video recorder manufacturers seeking a reliable, high-performance IF signal processor and sound demodulator. Its multistandard support and integrated features significantly reduce the complexity and cost of designing video playback and display devices for a global market.

You May Also Be Interested in

IXYS
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess