EN
  • EN
  • DE

TDA9577H/N1/A/0818

Part No TDA9577H/N1/A/0818
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363215-TDA9577H/N1/A/0818
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9577H/N1/A/0818 CAD Model

Description

The NXP TDA9577H/N1/A/0818 is a high-performance integrated circuit designed for advanced television signal processing applications. This versatile chip is part of NXP's acclaimed line of television processor ICs and offers a comprehensive solution for analog signal processing in combination with digital demodulation and decoding systems.

Key Features

  • Integrated Audio/Video Processing: The TDA9577H/N1/A/0818 integrates both audio and video processing capabilities, simplifying circuit design and reducing the number of external components required.
  • Multi-Standard Support: It supports various television standards, including PAL, SECAM, and NTSC, making it a versatile choice for global applications.
  • Advanced Color Processing: The chip includes advanced color processing features to ensure vivid and accurate color reproduction on a variety of display devices.
  • On-Chip DACs: Equipped with on-chip Digital-to-Analog Converters (DACs), it provides high-quality analog outputs for both audio and video signals.

Applications

The TDA9577H/N1/A/0818 is ideal for use in a wide range of television-related applications. These include:

  • Standard and high-definition televisions
  • Personal video recorders (PVRs)
  • Set-top boxes for cable, satellite, and terrestrial broadcasting
  • Media centers and home theater systems

Technical Specifications

The technical specifications for the TDA9577H/N1/A/0818 include:

  • Supply Voltage: Typically 5V
  • Operating Temperature Range: -20°C to +70°C
  • Package: QFP (Quad Flat Package)

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the TDA9577H/N1/A/0818 is no exception. It is manufactured to meet the highest industry standards and is designed for long-term performance in consumer electronics.

Support and Resources

Designers and engineers using the TDA9577H/N1/A/0818 can access a wide range of resources provided by NXP, including detailed datasheets, application notes, and technical support to facilitate product development and integration.

Please note that the information provided here is for general informational purposes only and should be verified with the official NXP datasheets and product documentation for the TDA9577H/N1/A/0818.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Atmel
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess