EN
  • EN
  • DE

TDA9395H/N1/4/1548

Part No TDA9395H/N1/4/1548
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363161-TDA9395H/N1/4/1548
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9395H/N1/4/1548 CAD Model

Description

The TDA9395H/N1/4/1548 is a high-quality integrated circuit (IC) developed by NXP Semiconductors, a renowned leader in the electronics industry. This versatile IC is designed to cater to a wide range of applications, particularly in the realm of video processing and signal management within multimedia systems.

Key Features

  • Advanced Video Processing: The TDA9395H/N1/4/1548 is equipped with sophisticated video processing capabilities, ensuring high-resolution video output and enhanced picture quality.
  • Multi-Standard Support: This IC supports various video standards, making it a flexible solution for global applications and devices that need to handle multiple video formats.
  • High Integration: With multiple functions integrated into a single chip, the TDA9395H/N1/4/1548 reduces the need for additional components, simplifying design and saving space on the PCB.
  • Low Power Consumption: Energy efficiency is a hallmark of this IC, making it suitable for applications where power conservation is critical.
  • Robustness: NXP's commitment to quality ensures that the TDA9395H/N1/4/1548 is reliable and can withstand the rigors of operation in various environments.

Applications

The TDA9395H/N1/4/1548 is ideal for use in a variety of devices, including but not limited to:

  • Television sets
  • Computer monitors
  • Digital signage displays
  • Advanced multimedia systems

Technical Specifications

The technical specifications of the TDA9395H/N1/4/1548 provide a glimpse into its performance and suitability for sophisticated video applications:

  • Supply Voltage: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: Detailed in the datasheet
  • Quality and Reliability: Manufactured according to NXP's stringent standards

For detailed technical information, design resources, and data sheets, customers should refer to the official NXP Semiconductors website or contact authorized distributors.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
AVX Corporation
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess