The NXP TDA8954TH/N1 is a high-fidelity audio amplifier integrated circuit that delivers exceptional sound quality with high efficiency. This advanced Class D amplifier is capable of driving two channels with 150 W per channel at a 4 ohm load, or a single channel up to 300 W at 8 ohms in a Bridge-Tied Load (BTL) configuration, making it an ideal solution for both home audio systems and professional sound equipment.
Key Features
- High Output Power: Capable of delivering 2 x 150 W into 4 ohms or 1 x 300 W into 8 ohms, suitable for demanding audio applications.
- High Efficiency: The Class D operation offers greater than 90% efficiency, ensuring minimal heat generation and reducing the need for extensive heat sinking.
- Low Distortion: Provides low THD+N, ensuring a clear and precise audio output that satisfies audiophile standards.
- Multiple Operating Modes: Supports both Stereo and Mono (Bridge-Tied Load) configurations, offering flexibility for various audio system designs.
- Advanced Protection Features: Includes overtemperature, undervoltage, short-circuit, and clip detection mechanisms to safeguard the IC during adverse conditions.
Applications
The TDA8954TH/N1 is suitable for a wide range of applications, including:
- Active speakers and subwoofers
- Home theater systems
- Professional audio equipment
- Public address systems
- Sound bars
Technical Specifications
| Parameter |
Value |
| Output Power (per channel) |
150 W (4 ohms), 300 W (8 ohms BTL) |
| Efficiency |
> 90% |
| THD+N |
Low |
| Operating Modes |
Stereo, Mono (BTL) |
The TDA8954TH/N1 from NXP is a state-of-the-art audio solution that offers both power and precision, making it a top choice for audiophiles and professional sound system designers alike.