EN
  • EN
  • DE

TDA8933T/N1,112

Part No TDA8933T/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 32W STER D 32SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 32W x 1 @ 16 Ohm; 15.7W x 2 @ 8 Ohm
Supply Voltage - Operating 10 V to 36 V, ±5 V to 18 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-SO
Dimension 32-SOIC (0.295", 7.50mm Width)
Win Source Part Number 109914-TDA8933T/N1,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8933T/N1,112 CAD Model

Description

The TDA8933T/N1,112 is a high-efficiency, class-D audio amplifier produced by NXP Semiconductors, a leader in the semiconductor industry. This innovative component is designed to deliver a high-quality audio experience while maintaining energy efficiency, making it an ideal solution for a range of applications such as flat-panel TVs, soundbars, and portable audio systems.

With its class-D architecture, the TDA8933T/N1,112 amplifier is capable of driving a high power output with minimal heat generation, which is beneficial for compact electronic devices where space is at a premium. The amplifier operates over a wide supply voltage range and is capable of delivering up to 2 x 15 W of continuous output power into an 8-ohm load with a 24 V power supply, making it versatile for various audio setups.

One of the remarkable features of the TDA8933T/N1,112 is its built-in protection mechanisms. It includes short-circuit protection, thermal protection, and an under-voltage lockout, ensuring reliable and safe operation under adverse conditions. This contributes to the longevity of the product and the safety of the end-user's audio equipment.

The device also boasts a low quiescent current and a mute function, which helps to reduce power consumption when the amplifier is not in active use. This feature is particularly important for battery-powered devices, where power efficiency is crucial to extending battery life.

Integrating this audio amplifier is made simpler with its compact HSOP24 package, which allows for space-saving PCB designs. Additionally, the TDA8933T/N1,112 is equipped with an I²C-bus control interface, enabling sophisticated control of the audio system through software, such as volume control, gain setting, and diagnostics.

In summary, the NXP TDA8933T/N1,112 audio amplifier is a high-performance, energy-efficient solution that meets the demands of modern audio applications. Its robust protection features, high power efficiency, and software controllability make it a top choice for designers looking to enhance the audio quality and efficiency of their products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8803 $65.8105
75+ $1.5431 $115.7325
120+ $1.4946 $179.3520
160+ $1.4461 $231.3760
210+ $1.3987 $293.7270
280+ $1.2532 $350.8960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,320 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess