EN
  • EN
  • DE

CAT3647HV3-GT2

Part No CAT3647HV3-GT2
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 16TQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 3 Output DC DC Regulator Switched Capacitor (Charge Pump) Multi-Step Dimming 30mA 16-TQFN (3x3)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-TQFN (3x3)
Family Name CAT3647
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CAT3647HV3-GT2CT, CAT3647HV3GT2, CAT3647HV3-GT2DKR, CAT3647HV3-GT2TR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865808-CAT3647HV3-GT2
Ultra Librarian 3D Model Ultra Librarian CAT3647HV3-GT2 CAD Model

Description

ON Semiconductor CAT3647HV3-GT2 LED Driver

The CAT3647HV3-GT2 from ON Semiconductor is a high-efficiency, quad-mode, fractional charge pump LED driver that is designed to power backlighting in portable devices. This compact and versatile component is ideal for applications such as mobile phones, digital cameras, and other handheld devices where power efficiency and minimal space consumption are critical.

Key Features

  • Quad-Mode Operation: The device operates in 1x, 1.5x, and 2x modes, allowing for optimal efficiency based on the LED forward voltage requirements.
  • High Efficiency: With efficiency up to 94%, the CAT3647HV3-GT2 ensures minimal power loss and extended battery life for portable applications.
  • Flexible Brightness Control: It offers 32 dimming levels via a one-wire EZDim™ interface, enabling precise control over backlight brightness.
  • Low Noise Operation: The charge pump's soft-switching feature reduces output voltage ripple and minimizes noise, making it suitable for noise-sensitive applications.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating, enhancing its reliability and longevity.

Electrical Characteristics

The CAT3647HV3-GT2 operates over a wide input voltage range from 3.0V to 5.5V, making it compatible with a variety of power sources. It can drive up to four LEDs with a total output current of 30 mA, ensuring consistent brightness for multiple LED configurations.

Package and Design

Housed in a compact 3mm x 3mm TQFN-16 package, the CAT3647HV3-GT2 is designed for space-constrained applications. Its small footprint and low profile make it an excellent choice for slim and portable electronic devices.

Applications

The CAT3647HV3-GT2 is versatile enough to be used in a broad range of products requiring LED backlighting. Its superior power efficiency and dimming capabilities make it particularly well-suited for:

  • Smartphone and tablet backlights
  • Portable media player screens
  • GPS and handheld navigation devices
  • Digital camera and camcorder displays

You May Also Be Interested in

dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess