EN
  • EN
  • DE

TDA8932TN1118

Part No TDA8932TN1118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC Amp Audio 55W Ster D 32SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SO
Common Mode Rejection Ratio 56 dB
Dual Supply Voltage 11 V
Max Operating Temperature 85 °C
Max Output Power 55 W
Max Power Dissipation 5 W
Max Supply Voltage 36 V
Min Operating Temperature -40 °C
Min Supply Voltage 10 V
Mount Surface Mount
Number of Pins 32
Operating Supply Voltage 22 V
Output Power 50 W
RoHS Compliant
Supply Type Dual, Single
Win Source Part Number 1222388-TDA8932TN1118
Categories Linear - Amplifiers - Audio
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8932TN1118 CAD Model

Description

Introducing the TDA8932TN1118 Class-D Audio Amplifier by NXP

The TDA8932TN1118 is a high-efficiency Class-D audio amplifier from the renowned semiconductor manufacturer NXP. This innovative component is designed to deliver exceptional audio performance with minimal power loss, making it an ideal choice for a wide range of applications where sound quality and energy efficiency are paramount.

Key Features

  • High Efficiency: The TDA8932TN1118 operates with an impressive efficiency of up to 92%, which significantly reduces energy consumption and heat dissipation. This makes it suitable for use in compact devices where space is at a premium and thermal management is critical.
  • Output Power: Capable of delivering up to 2 x 15 W into 8 Ohm loads or 1 x 30 W into a 4 Ohm load, this amplifier can drive a wide range of speakers, from small, portable devices to larger audio systems.
  • Low Quiescent Current: With its low quiescent current, the TDA8932TN1118 ensures minimal power drain when in standby mode, contributing to the overall energy efficiency of the end product.
  • Advanced Protection Features: The device includes various protection features such as short-circuit protection, thermal protection, and an under-voltage lockout, ensuring reliable operation under adverse conditions.
  • Simple Integration: The TDA8932TN1118 is designed for ease of integration into various circuit designs, with minimal external components required for operation, simplifying the design process and speeding up time-to-market.

Applications

The versatility of the TDA8932TN1118 makes it suitable for a broad range of audio applications, including:

  • Flat panel televisions and monitors
  • Wireless speakers and docking stations
  • Home theater systems
  • Active speaker systems
  • Portable audio devices

With its combination of power efficiency, sound quality, and robust protection features, the TDA8932TN1118 from NXP stands out as a superior choice for designers and manufacturers looking to enhance their audio products with a reliable and high-performing audio amplifier solution.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess