EN
  • EN
  • DE

TDA8932BT/N2,112

Part No TDA8932BT/N2,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD CLASS D 2X15W 32SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 55W x 1 @ 8 Ohm; 26.5W x 2 @ 4 Ohm
Supply Voltage - Operating 10 V to 36 V, ±5 V to 18 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-SO
Dimension 32-SOIC (0.295", 7.50mm Width)
Win Source Part Number 100046-TDA8932BT/N2,112
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TDA8932BT/N2,112 CAD Model

Description

The TDA8932BT/N2,112 is a high-efficiency Class-D audio amplifier from NXP Semiconductors designed to deliver a high-quality audio experience with minimal power loss. This integrated circuit is particularly well-suited for TV and monitor audio applications, as well as for compact home audio systems, portable speakers, and active loudspeakers.

Key Features

  • High Efficiency: With its Class-D architecture, the TDA8932BT/N2,112 achieves efficiencies of up to 93%, reducing energy consumption and heat dissipation, which makes it an environmentally friendly choice for energy-conscious designs.
  • Output Power: The amplifier is capable of delivering up to 2 x 15 W into 8 Ω loads or 1 x 30 W into a 4 Ω load, making it versatile for various audio setups.
  • Low Quiescent Current: Its low quiescent current helps to minimize standby power consumption, contributing to the overall energy efficiency of the end product.
  • Advanced Pop-noise Suppression: The TDA8932BT/N2,112 incorporates a sophisticated pop-noise suppression mechanism that minimizes the noise typically heard when powering the amplifier on or off.
  • Simplified Design: The integrated circuit requires minimal external components, which simplifies the design and reduces the overall bill of materials for the audio system.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature ranges, thereby enhancing the reliability and longevity of the amplifier.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, accommodating various power supply designs and allowing for flexible integration into different audio systems.

Applications

The TDA8932BT/N2,112 is ideal for a broad range of audio applications. It is particularly suitable for flat-panel televisions and monitors, where space is at a premium, and high-quality audio is desired without the need for bulky external amplifiers. Additionally, its compact size and high efficiency make it an excellent choice for portable and wireless speaker systems, as well as for desktop audio solutions and sound bars.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess