EN
  • EN
  • DE

TDA8922TH/N1,518

Part No TDA8922TH/N1,518
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 50W STER 24HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 50W x 1 @ 8 Ohm; 40W x 2 @ 8 Ohm
Supply Voltage - Operating ±12.5 V to 30 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HSOP
Dimension 24-BSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 110982-TDA8922TH/N1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8922TH/N1,518 CAD Model

Description

The TDA8922TH/N1,518 is a high-efficiency Class-D audio power amplifier in a HSOP24 package, crafted by NXP Semiconductors. This innovative component is designed to deliver a high-quality audio experience with exceptional power efficiency, making it an ideal choice for a wide range of applications, including television sets, home theater systems, active speakers, and other audio equipment.

Key Features

  • High Output Power: The TDA8922TH/N1,518 is capable of delivering up to 2 x 50 W of continuous output power into a 4-ohm load, providing ample volume and clarity for most audio applications.
  • Efficiency: Thanks to its Class-D operation, it boasts an impressive power efficiency, reducing heat dissipation and eliminating the need for large heatsinks. This makes it suitable for compact audio devices.
  • Low Distortion: The device ensures low THD (Total Harmonic Distortion), providing a clean and precise audio output that preserves the integrity of the original sound.
  • Advanced Protection: It includes various protection features such as short-circuit protection, thermal protection, and a no-switching detection mechanism, ensuring reliability and safety in operation.

Technical Specifications

  • Supply Voltage: The amplifier operates over a wide supply voltage range, accommodating various power requirements.
  • Load Impedance: Compatible with speaker loads down to 4 ohms, providing flexibility in speaker choice and configuration.
  • Package: The HSOP24 package is designed for optimal thermal performance and space-saving on the PCB.

Applications

The TDA8922TH/N1,518's versatility allows it to be used in a variety of audio solutions. Its high power output and efficiency make it perfect for:

  • Flat Panel Televisions
  • Home Theater Systems
  • Active Speaker Systems
  • Mini and Micro Audio Systems

Conclusion

The TDA8922TH/N1,518 from NXP Semiconductors stands out as a powerful and efficient solution for modern audio applications. With its high-quality audio performance, comprehensive protection features, and efficient Class-D technology, it represents a robust choice for designers seeking to enhance their audio products with reliable and superior sound amplification.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7910 $52.7010
26+ $3.9310 $102.2060
40+ $3.8082 $152.3280
55+ $3.6854 $202.6970
71+ $3.5625 $252.9375
94+ $3.1940 $300.2360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,860 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess