EN
  • EN
  • DE

TDA8922CJ/N1,112

Part No TDA8922CJ/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 155W x 1 @ 8Ohm; 75W x 2 @ 6Ohm
Voltage - Supply ±12.5V ~ 32.5V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package DBS23P
Package / Case 23-SIP Formed Leads
Base Product Number TDA8922
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1315626-TDA8922CJ/N1,112
Ultra Librarian 3D Model Ultra Librarian TDA8922CJ/N1,112 CAD Model

Description

The TDA8922CJ/N1,112 is a high-efficiency Class-D audio amplifier from NXP Semiconductors, renowned for its exceptional audio performance and energy efficiency. This integrated circuit is designed to deliver a powerful audio experience while minimizing power loss, making it an ideal choice for a wide range of applications including home theater systems, active speakers, and professional sound equipment.

The TDA8922CJ/N1,112 operates over a wide supply voltage range and is capable of driving stereo speakers with an output power of up to 2 x 25 W into 8 Ω loads. Its Class-D architecture ensures that the amplifier runs cooler than traditional Class-AB amplifiers, significantly reducing the need for heat sinks and allowing for a more compact system design.

One of the standout features of the TDA8922CJ/N1,112 is its high efficiency, which can reach up to 90%. This not only conserves energy but also extends the life of the amplifier by reducing thermal stress on the components. The device also includes built-in protection features such as short-circuit protection, thermal protection, and an under-voltage lockout, ensuring reliable operation under various conditions.

The TDA8922CJ/N1,112 is easy to implement into audio systems, thanks to its simple application circuit and the availability of supporting documentation and development tools from NXP. It is housed in a compact 23-lead DIL-bent-SIL power package, which is designed to optimize thermal performance and simplify PCB layout.

Overall, the NXP TDA8922CJ/N1,112 Class-D audio amplifier is a top-of-the-line solution for designers looking to enhance their audio products with high-quality sound, efficiency, and reliability. Its combination of power, precision, and protection makes it a superior choice for delivering outstanding audio performance in a variety of consumer and professional audio applications.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess