EN
  • EN
  • DE

TDA8922BJ/N2

Part No TDA8922BJ/N2
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0632+
Reference case ZIP23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 749999-TDA8922BJ/N2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8922BJ/N2 CAD Model

Description

NXP TDA8922BJ/N2 Class-D Audio Amplifier

The TDA8922BJ/N2 is a high-efficiency Class-D audio power amplifier from the renowned semiconductor manufacturer, NXP Semiconductors. This advanced audio IC is designed to deliver a high-quality sound experience while maintaining energy efficiency, making it an ideal choice for a variety of audio applications.

At the heart of the TDA8922BJ/N2 lies its ability to operate at a high supply voltage range, typically from 12.5V up to 36V. This flexibility in voltage makes it suitable for use in a wide range of products, from professional audio systems to consumer electronics. Its impressive power output capability can drive up to 2 x 110W into 4Ω loads or 2 x 150W into 2Ω loads, ensuring powerful and clear audio reproduction.

The amplifier’s Class-D architecture not only provides high power efficiency, which can exceed 90%, but also minimizes the heat generation. This leads to a reduction in the need for bulky heatsinks, allowing for more compact and lightweight designs in end-user products. Furthermore, the TDA8922BJ/N2 features a mute function that can be activated via a dedicated pin, providing additional control to the user.

With its built-in protection features, the TDA8922BJ/N2 guards against potential damage from conditions such as short-circuiting, thermal overload, and DC offset. These protective measures ensure reliability and longevity of the amplifier in a variety of operating environments. Additionally, the IC incorporates a switchable high-pass filter to avoid speaker damaging low-frequency signals.

For designers and audio engineers looking to create high-performance audio systems with a focus on energy efficiency and space-saving, the TDA8922BJ/N2 offers an attractive solution. Its SO32 packaging is optimized for surface mounting, which facilitates easier integration into modern PCB designs.

In summary, the TDA8922BJ/N2 from NXP Semiconductors stands out as a robust and efficient solution for high-fidelity audio amplification, combining power, precision, and protection in a compact form factor.

You May Also Be Interested in

SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess