The NXP TDA8808AT is a high-performance triple 8-bit analog-to-digital converter (ADC) designed specifically for video and other high-speed applications. This precision ADC is part of NXP's renowned semiconductor product line, offering reliable and efficient solutions for converting analog signals into digital data with remarkable accuracy and speed.
Key Features:
- Triple 8-bit ADC: The TDA8808AT contains three individual 8-bit ADCs in one package, making it ideal for processing RGB or YUV video signals.
- High Conversion Rate: With a conversion rate of up to 40 MHz, this ADC is capable of handling high-speed signal processing requirements, ensuring minimal latency in video applications.
- Low Power Consumption: Designed for efficiency, the TDA8808AT operates with a reduced power consumption, making it suitable for portable and power-sensitive applications.
- Integrated Clamp Function: The ADC features an integrated clamp function for each channel, which simplifies the design of the input stage and enhances the quality of the output signal.
- Single 5V Supply: The device runs on a single 5V power supply, simplifying power management within the system.
Applications:
The versatility of the TDA8808AT allows it to be used in a wide range of applications, including:
- Professional and consumer video processing equipment
- High-speed imaging systems
- Video digitizers
- Video capture cards
- Color printers and scanners
Technical Specifications:
- Resolution: 8 bits per channel
- Max Conversion Rate: 40 MHz
- Power Supply: 5V
- Package: SOT137-1
The NXP TDA8808AT is a testament to NXP's commitment to providing innovative and reliable components that meet the rigorous demands of modern electronics. Whether for professional-grade video processing or high-speed data acquisition, the TDA8808AT is an excellent choice for designers seeking performance and reliability.