EN
  • EN
  • DE

TDA8768AH/5

Part No TDA8768AH/5
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description 1-CH 12-BIT Proprietary Method Adc, Parallel Access, PQFP44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098944-TDA8768AH/5
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA8768AH/5 CAD Model

Description

The NXP TDA8768AH/5 is a state-of-the-art 10-bit high-speed Analog-to-Digital Converter (ADC) designed to deliver exceptional performance and accuracy in a variety of applications. This high-quality ADC is an integral component for systems requiring precise digital representations of analog signals, making it ideal for use in professional video processing, medical imaging, and high-end consumer electronics, among others.

Key Features

  • Resolution: 10-bit precision offers fine granularity, ensuring detailed and accurate digital representation of the input analog signal.
  • Sampling Rate: With a maximum sampling rate of up to 40 Msps (Mega samples per second), this ADC can handle high-speed signal processing requirements.
  • Input Range: The TDA8768AH/5 supports a flexible input range, accommodating various signal amplitudes for versatile application use.
  • Power Consumption: It is designed for low power consumption, making it suitable for use in power-sensitive applications.
  • Package: The device comes in a compact 44-pin LQFP (Low-profile Quad Flat Package) that allows for efficient use of PCB space.

Performance and Applications

The TDA8768AH/5 delivers high-fidelity performance with its 10-bit resolution and high sampling rates, ensuring that fast-moving and complex signals are captured with precision. Its robust design and low power consumption make it an excellent choice for portable and stationary applications where quality and efficiency are paramount.

Common applications for the NXP TDA8768AH/5 include:

  • Digital video broadcasting equipment
  • Professional video editing and processing systems
  • Medical imaging devices such as CT and MRI scanners
  • High-end home entertainment systems
  • Telecommunication instrumentation

With its impressive specifications and versatility, the TDA8768AH/5 from NXP is a top-tier choice for designers and engineers looking to implement a reliable and high-performing ADC in their digital systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess