The NXP TDA8764ATS/6/C4 is a high-performance, 10-bit high-speed analog-to-digital converter (ADC) designed for a wide range of applications, including professional video editing, high-speed imaging, and advanced digital broadcasting systems. This product offers an exceptional balance of speed and resolution, making it an excellent choice for systems that require precise digital representation of analog signals.
Key Features
- Resolution: The ADC provides a high resolution of 10 bits, which enables it to produce a fine-grained digital output that closely matches the original analog signal.
- Sampling Rate: With a maximum sampling rate of up to 40 MHz, the TDA8764ATS/6/C4 is capable of converting analog inputs at high speeds, suitable for high-definition video and other bandwidth-intensive applications.
- Input Range: It features an adjustable input range, giving designers the flexibility to match the ADC to the specific signal levels present in their application.
- Low Power Consumption: Designed with power efficiency in mind, the device minimizes power consumption, which is crucial for portable and energy-sensitive applications.
- Package: The device comes in a compact SOT341-1 package, which is optimized for space-constrained applications and ensures a small footprint on the PCB.
Applications
The versatility of the NXP TDA8764ATS/6/C4 allows it to be used in a variety of applications, including:
- Professional video processing equipment
- High-speed data acquisition systems
- Digital oscilloscopes
- Medical imaging devices
- Test and measurement instruments
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the TDA8764ATS/6/C4 is no exception. This product is manufactured to meet the high standards expected from NXP, ensuring stable and reliable performance in all supported applications. Designers choosing this ADC can be confident in its ability to perform consistently over time and under various conditions.