EN
  • EN
  • DE

TDA8759HV/8

Part No TDA8759HV/8
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC UNIVERSAL DATA CONV 176-HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type Universal Data Converter
Applications Monitors, TV
Mounting SMD (SMT)
Case / Package 176-HLQFP
Win Source Part Number 362914-TDA8759HV/8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8759HV/8 CAD Model

Description

The TDA8759HV/8 is a high-performance, triple 8-bit analog-to-digital converter (ADC) designed by NXP Semiconductors. This product is specifically engineered to meet the rigorous demands of advanced television and video systems, providing reliable and efficient conversion of analog signals to digital format. The TDA8759HV/8 is an integral component for applications such as digital TV, LCD monitors, and other video processing equipment.

Key Features

  • High-Speed Performance: The TDA8759HV/8 boasts a conversion rate that is suitable for high-resolution video applications, ensuring that fast-moving images are captured with precision and clarity.
  • Triple ADC: With three ADCs integrated into a single chip, this product can simultaneously process red, green, and blue video signals, which is essential for accurate color reproduction in display technologies.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA8759HV/8 helps to reduce the overall power requirements of the system, contributing to energy savings and thermal management.
  • Advanced Digital Calibration: This feature allows for fine-tuning of the ADC's performance, ensuring optimal conversion accuracy and consistency across different temperature ranges and operating conditions.
  • Compact Packaging: The TDA8759HV/8 comes in a space-saving package, making it an excellent choice for designs where board space is at a premium.

Applications

The versatility of the TDA8759HV/8 makes it suitable for a wide range of applications in the video and display market. It is particularly well-suited for:

  • High-definition televisions (HDTVs)
  • Computer monitors and LCD displays
  • Video capture cards and video processing equipment
  • Advanced multimedia systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA8759HV/8 is no exception. Manufactured using state-of-the-art processes and subjected to rigorous testing, this product is designed to meet the high standards of reliability and performance that customers expect from NXP.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0833 $54.1650
115+ $0.8889 $102.2235
175+ $0.8611 $150.6925
245+ $0.8333 $204.1585
315+ $0.8056 $253.7640
420+ $0.7223 $303.3660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,883 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess