EN
  • EN
  • DE

TDA8754HL/14/C1,55

Part No TDA8754HL/14/C1,55
Manufacturer NXP / Nexperia
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC TRPL 8BIT VIDEO ADC 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type ADC, Video
Resolution (Bits) 8 b
Sampling Rate 270M
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -10°C to 70°C
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 133927-TDA8754HL/14/C1,55
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8754HL/14/C1,55 CAD Model

Description

The TDA8754HL/14/C1,55 is a high-performance triple Analog-to-Digital Converter (ADC) designed by NXP Semiconductors, a leader in the electronics industry. This product is specifically engineered to meet the demanding requirements of advanced television and PC graphics applications, offering high-speed operation and excellent analog signal conversion quality.

Key Features

  • Triple ADC: The device integrates three 8-bit ADCs, enabling it to simultaneously process red, green, and blue analog signals, which is essential for color image reproduction in display systems.
  • High Conversion Rate: With a maximum conversion rate of up to 170 Mega Samples Per Second (MSPS), the TDA8754HL/14/C1,55 ensures that high-resolution video content is captured with precision and without lag.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes energy usage, making it suitable for applications where power conservation is critical.
  • Advanced Digital Calibration: Featuring on-chip calibration technology, the TDA8754HL/14/C1,55 can automatically adjust to optimize performance and maintain accuracy over time and temperature variations.
  • Flexible Input Configuration: The device supports a wide range of input signal levels, providing designers with the flexibility to interface with various video sources and graphic cards.

Applications

The TDA8754HL/14/C1,55 is ideal for a variety of applications that require high-quality video signal processing, such as:

  • High-resolution computer monitors
  • Advanced television sets
  • Professional video editing and broadcasting equipment
  • Medical imaging displays
  • Virtual reality systems

Quality and Reliability

As with all NXP products, the TDA8754HL/14/C1,55 is manufactured to the highest standards of quality and reliability. It is built to deliver consistent performance and withstand the rigors of continuous operation in commercial and industrial environments.

Technical Support and Documentation

NXP provides comprehensive technical support for the TDA8754HL/14/C1,55, including detailed datasheets, application notes, and design-in guides. Customers can access a wealth of resources to facilitate the integration of this ADC into their projects, ensuring a smooth design process and successful product deployment.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess